EN
  • EN
  • DE

M15KP85CAE3/TR

Part No M15KP85CAE3/TR
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS 85V 5% 15000W BI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 85V
Voltage - Breakdown (Min) 94.4V
Voltage - Clamping (Max) @ Ipp 137V
Current - Peak Pulse (10/1000µs) 109A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AR, Axial
Supplier Device Package DO-204AR
Base Product Number M15KP
Standard Package 100 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1073401-M15KP85CAE3/TR
Ultra Librarian 3D Model Ultra Librarian M15KP85CAE3/TR CAD Model

Description

Product Overview: M15KP85CAE3/TR by Microchip Technology

The M15KP85CAE3/TR is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features

  • High Surge Capability: The M15KP85CAE3/TR is capable of handling surge currents, making it an excellent choice for safeguarding high-exposure and high-power systems.
  • Reverse Standoff Voltage: It has a reverse standoff voltage of 85V, which is the maximum voltage that the device can withstand without conducting in reverse.
  • Peak Pulse Power Dissipation: The device offers a peak pulse power dissipation of 15000W at 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Clamping Voltage: With a low clamping voltage, this TVS diode ensures that any transient voltage spike is clamped to a safe level, protecting downstream circuitry from high voltage stress.
  • Operating Temperature Range: The device can operate over a wide temperature range, making it suitable for various industrial and commercial applications.
  • Package Type: Supplied in a molded package, the M15KP85CAE3/TR offers a compact and durable solution for PCB mounting.

Applications

The M15KP85CAE3/TR is ideal for protecting a variety of electronic systems, including:

  • Power supply circuits
  • Telecommunication systems
  • Industrial control systems
  • Automotive electronics
  • Aerospace and avionics equipment

Reliability and Quality

Microchip Technology is known for its commitment to quality, and the M15KP85CAE3/TR is no exception. This product is designed to meet rigorous industry standards, ensuring reliable performance even under the toughest conditions. Furthermore, the device is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

Overall, the M15KP85CAE3/TR from Microchip Technology is a powerful solution for protecting electronic systems from voltage transients. Its combination of high surge capability, robust power dissipation, and reliable performance makes it a top choice for engineers and designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess