EN
  • EN
  • DE

M1A3P1000L-1FG256I

Part No M1A3P1000L-1FG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA  /  series Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Total RAM Bits 147456
Number of I/O 177
Number of Gates 1000000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number M1A3P1000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1012675-M1A3P1000L-1FG256I
Ultra Librarian 3D Model Ultra Librarian M1A3P1000L-1FG256I CAD Model

Description

Product Overview: M1A3P1000L-1FG256I from Microchip Technology

The M1A3P1000L-1FG256I is a state-of-the-art FPGA (Field Programmable Gate Array) component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is part of Microchip's ProASIC3 series, which is renowned for providing a perfect blend of performance, power efficiency, and reliability.

Key Features

  • High Capacity: The device boasts a logic capacity that is well-suited for complex digital systems, enabling designers to integrate multiple functions into a single chip.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the M1A3P1000L-1FG256I offers a low-power solution without compromising on performance, making it ideal for battery-operated and portable devices.
  • Security: With security being a paramount concern in today's technology landscape, this FPGA features advanced security options, including a unique device ID and flash lock to protect intellectual property.
  • High Performance: The device provides high-speed signal processing capabilities and fast I/O performance, which is crucial for real-time applications.
  • Package Type: It comes in a 256-pin Fine Pitch Grid Array (FGA) package that ensures a compact footprint while offering ample I/O resources for complex designs.

Applications

The versatility of the M1A3P1000L-1FG256I makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Medical devices
  • Defense and aerospace electronics

Technical Specifications

At the core of the M1A3P1000L-1FG256I's technical specifications lies its robust architecture, which includes:

  • Operating Temperature Range: Industrial grade with a range from -40°C to +85°C.
  • Supply Voltage: Optimal power supply voltages for core and I/O operations.
  • Programmability: Flash-based reprogrammability, allowing for easy updates and iterations during the development process.

Overall, the M1A3P1000L-1FG256I from Microchip Technology represents a powerful and versatile solution for designers looking to create sophisticated electronic systems with a single integrated circuit. With its combination of high performance, security features, and power efficiency, it is an excellent choice for a broad array of applications.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess