EN
  • EN
  • DE
  • IT

M2GL005-VFG256

Part No M2GL005-VFG256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 161 I/O 256FBGA / IGLOO2 Field Programmable Gate Array (FPGA) IC 161 719872 6060 256-LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Number of Logic Elements/Cells 6060
Total RAM Bits 719872
Number of I/O 161
Voltage - Supply 1.14V ~ 2.625V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 256-LFBGA
Supplier Device Package 256-FPBGA (14x14)
Base Product Number M2GL005
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1100-1320,M2GL005-VFG256-ND
Standard Package 119
Win Source Part Number 1323324-M2GL005-VFG256
Ultra Librarian 3D Model Ultra Librarian M2GL005-VFG256 CAD Model

Description

Microchip Technology M2GL005-VFG256 FPGA

The M2GL005-VFG256 from Microchip Technology is a highly capable field-programmable gate array (FPGA) that offers a perfect balance of power, flexibility, and cost-effectiveness. Designed to meet the needs of a wide range of applications, this device is part of Microchip's IGLOO2 FPGA family, known for their low power consumption and advanced security features.

With its 256-pin Very Fine Grid Array (VFG) packaging, the M2GL005-VFG256 provides a compact footprint suitable for space-constrained applications. The device boasts 5,000 logic elements (LEs), which are the building blocks for user-defined logic functions. These logic elements can be interconnected to create complex digital circuits that can perform a variety of tasks from simple logic operations to more complex digital signal processing.

One of the standout features of the M2GL005-VFG256 is its high level of security. The device incorporates advanced security technologies, including a secure boot process, bitstream protection, and dedicated cryptographic blocks. This makes it an ideal choice for applications that require secure data transactions, such as financial systems, identity verification, and secure communications.

The FPGA also offers a range of I/O options, supporting various industry-standard interfaces that ensure easy integration into existing designs. This flexibility is further enhanced by the inclusion of high-performance memory blocks, DSP blocks, and clock management features. These resources are critical for applications that require high-speed data processing and precise timing control, such as video processing, industrial automation, and telecommunications.

Developers can take advantage of Microchip's comprehensive development tools and software support, which simplify the design process and reduce time to market. With these tools, engineers can easily configure the FPGA to meet their specific application requirements.

In summary, the M2GL005-VFG256 from Microchip Technology is a versatile and secure FPGA solution that is well-suited for designers looking to add flexibility and robustness to their embedded systems. Whether it's for consumer electronics, automotive, or industrial applications, this FPGA delivers the performance and features necessary to drive innovation and efficiency.

You May Also Be Interested in

Intel
IC FPGA 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Lowest to $140.3455
Amd
XC3142 - XC3000 SERIES FIELD PRO / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
IC FPGA 100 I/O 225CSBGA
Lowest to $19.5617
Amd
FPGA, 8320 CLBS, 5000000 GATES
Need more? Email Us
Amd
FPGA, 3136 CLBS, 55000 GATES
Lowest to $700.7004
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES / ORCA?2 Field Programmable Gate Array (FPGA) IC 223 25600 1600 256-BGA
Lowest to $22.3068
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 15600 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5541 $71.1082
4+ $29.1726 $116.6904
6+ $28.2609 $169.5654
8+ $27.3493 $218.7944
10+ $26.4376 $264.3760
13+ $23.7027 $308.1351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 816 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess