The M2GL010-TQG144 is a cutting-edge FPGA (Field-Programmable Gate Array) from Microchip Technology, designed to deliver high-performance, flexibility, and efficiency for a wide range of applications. This device is part of the Microchip's SmartFusion2 SoC FPGA family, which combines a rich feature set with low power consumption to meet the needs of modern electronic designs.
Key Features
- High Capacity: The M2GL010-TQG144 boasts a logic element count that allows for the implementation of complex logic circuits, making it suitable for a variety of demanding applications.
- System-on-Chip Integration: SmartFusion2 devices integrate an FPGA fabric with a microcontroller subsystem (MSS) and programmable analog, offering a high degree of system integration.
- Security: With advanced security features, including secure boot, a 256-bit AES encryption engine, and a random number generator, this product is well-suited for applications requiring data protection and intellectual property security.
- Power Efficiency: The device is engineered for low power operation, which is critical for battery-powered and energy-sensitive applications.
- Package Type: The TQG144 package is a 144-pin thin quad flat pack, providing a compact footprint for space-constrained applications.
Applications
The versatility of the M2GL010-TQG144 allows it to be used across various industries, including industrial control, automotive, communication systems, and defense. Its ability to be reprogrammed on-the-fly makes it ideal for applications that require updates post-deployment, such as embedded systems and IoT devices.
Technical Specifications
Parameter
Value
Logic Elements
10K LEs
Package
TQG144
I/O Pins
114
Supply Voltage
1.2V to 1.5V
Operating Temperature
-40°C to +100°C
Overall, the M2GL010-TQG144 from Microchip Technology is a robust and secure FPGA solution, perfect for designers looking to leverage the benefits of programmable logic in their next project.