EN
  • EN
  • DE

M2S025TS-1FGG484I

Part No M2S025TS-1FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC SOC CORTEX-M3 166MHZ 484FBGA  /  ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 25K Logic Modules 166MHz 484-FPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®2
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DDR, PCIe, SERDES
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Speed 166MHz
Primary Attributes FPGA - 25K Logic Modules
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Number of I/O 267
Base Product Number M2S025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1073637-M2S025TS-1FGG484I
Ultra Librarian 3D Model Ultra Librarian M2S025TS-1FGG484I CAD Model

Description

Microchip Technology's M2S025TS-1FGG484I SmartFusion2 SoC FPGA

The M2S025TS-1FGG484I is a state-of-the-art System-on-Chip (SoC) FPGA from Microchip Technology's acclaimed SmartFusion2 series. This device is designed to deliver an optimal balance of power, performance, and reliability for a wide range of applications in sectors such as communications, industrial, medical, defense, and aviation. With its integration of FPGA fabric, an ARM Cortex-M3 processor, and programmable analog circuitry, the M2S025TS-1FGG484I provides a comprehensive solution for system-level challenges.

The FPGA fabric at the core of the M2S025TS-1FGG484I offers 25K logic elements, which are instrumental in providing the flexibility for implementing custom digital logic. This is complemented by 4,096 Kb of non-volatile memory and 1,620 Kb of embedded SRAM, which are essential for data and instruction storage. The high-performance memory subsystem ensures that complex applications can be handled with ease, making this SoC FPGA ideal for demanding computational tasks.

At the heart of the SmartFusion2 SoC is the ARM Cortex-M3 processor, which runs at speeds up to 166 MHz. This processor is renowned for its efficiency and is supported by a rich set of peripherals and I/O options, enabling designers to easily integrate the M2S025TS-1FGG484I into their systems. The inclusion of the ARM processor allows for easier software development and debugging, as well as support from a large ecosystem of tools and software.

The M2S025TS-1FGG484I also features advanced security capabilities, including secure boot, an AES-256 bit encryption engine, and a random number generator, which are critical for applications that demand high levels of data protection and confidentiality. With these security features, the device ensures the integrity and security of the user's application against a wide array of threats.

This SoC FPGA comes in a 484-pin Fine Pitch Grid Array (FGG) package, which provides a compact footprint while still offering ample I/O for connectivity. The part number M2S025TS-1FGG484I also indicates the device's industrial temperature range, making it suitable for operation in extreme environments. With its robust design and comprehensive feature set, the M2S025TS-1FGG484I from Microchip Technology is an excellent choice for designers looking to create sophisticated and secure systems.

You May Also Be Interested in

Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess