EN
  • EN
  • DE

PIC16F1615-I/ST

Part No PIC16F1615-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name PIC16F1615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889446-PIC16F1615-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F1615-I/ST CAD Model

Description

Microchip Technology PIC16F1615-I/ST Microcontroller

The PIC16F1615-I/ST is a versatile 14-pin microcontroller unit (MCU) from Microchip Technology, renowned for its high performance, reliability, and ease of use. This microcontroller is part of the enhanced Mid-range Core with 14 KB of program memory and 1024 bytes of RAM, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

With an operating voltage range of 1.8V to 5.5V, the PIC16F1615-I/ST is designed for flexibility in various power environments. Its precision internal oscillator eliminates the need for an external crystal, reducing the overall component count and system cost. The MCU also features a variety of peripherals that enhance its capabilities:

  • Integrated Analog Features: Includes an Analog-to-Digital Converter (ADC) with up to 17 channels, 10-bit resolution, a fixed voltage reference (FVR), and a Complementary Waveform Generator (CWG) which makes it ideal for analog-intensive applications.
  • Core Independent Peripherals: The device boasts peripherals that can function autonomously from the CPU, such as Configurable Logic Cells (CLC), Numerically Controlled Oscillator (NCO), and multiple communication interfaces.
  • Communication Interfaces: The MCU supports I2C, SPI, and EUSART, which provides the flexibility to connect with other MCUs or peripheral devices, making it an excellent choice for complex multi-MCU systems.

In terms of programming and debugging, the PIC16F1615-I/ST supports the standard Microchip MPLAB® ICD 3, PICkit™ 3, and the recently introduced MPLAB Xpress with MPLAB Code Configurator for a streamlined development process. This makes it relatively easy for developers to get up and running with their applications.

The MCU's package type is TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications. The 'I' in the product name signifies its industrial temperature range, making it reliable in extreme conditions ranging from -40°C to +85°C.

Overall, the PIC16F1615-I/ST is an exceptional choice for designers looking for a cost-effective yet powerful microcontroller with extensive features and robust performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3165 $50.9630
53+ $1.9007 $100.7371
82+ $1.8413 $150.9866
113+ $1.7819 $201.3547
146+ $1.7225 $251.4850
195+ $1.5443 $301.1385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess