EN
  • EN
  • DE

M2S050T-1FGG484M

Part No M2S050T-1FGG484M
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 484FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 484-FPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®2
Package Tray
Product Status Active
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DDR, PCIe, SERDES
Connectivity CANbus, Ethernet, I²C, SPI, UART/USART, USB
Speed 166MHz
Primary Attributes FPGA - 50K Logic Modules
Temperature Range - Operating -55°C ~ 125°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Number of I/O 267
Base Product Number M2S050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1355866-M2S050T-1FGG484M
Ultra Librarian 3D Model Ultra Librarian M2S050T-1FGG484M CAD Model

Description

Product Overview: M2S050T-1FGG484M by Microchip Technology

The M2S050T-1FGG484M is a cutting-edge FPGA (Field Programmable Gate Array) device from Microchip Technology's SmartFusion2 SoC FPGA family. It is designed to deliver a perfect blend of power efficiency, reliability, and performance, making it suitable for a wide range of applications including industrial control, communication, automotive, and defense systems.

Key Features:

  • High-Performance FPGA Fabric: With 50K logic elements (LEs), the M2S050T-1FGG484M provides a flexible and powerful platform for hardware acceleration and complex digital logic designs.
  • Embedded ARM Cortex-M3 Processor: The integration of a 166 MHz ARM Cortex-M3 processor offers a high-performance 32-bit RISC processing capability, ideal for managing system control tasks and application processing.
  • Security and Reliability: This device includes advanced security features such as a secure boot, 256-bit AES encryption, and flash freeze capability, ensuring secure and reliable operation for sensitive applications.
  • High-Speed Serial Interfaces: Equipped with high-speed serial interfaces, the M2S050T-1FGG484M supports a variety of communication protocols, facilitating easy integration into complex systems.
  • Memory Resources: It comes with an ample amount of memory resources, including embedded non-volatile memory (eNVM) and embedded SRAM, allowing for efficient data and instruction storage.
  • Package and I/O: The device is available in a 484-pin Fine Pitch Grid Array (FGG484) package, offering a high I/O count for interfacing with a wide range of peripherals and devices.

Applications:

The versatility of the M2S050T-1FGG484M makes it an ideal choice for applications requiring high levels of processing power and security. Its typical applications include:

  • Industrial Automation and Control Systems
  • Automotive Electronics
  • Communication Infrastructure
  • Defense and Aerospace Systems
  • Medical Equipment

In conclusion, the M2S050T-1FGG484M from Microchip Technology is a robust and secure FPGA solution that provides designers with a highly flexible and programmable platform to meet the demands of modern electronic systems. With its advanced features and comprehensive design ecosystem, this product is set to accelerate innovation and product development across various industries.

You May Also Be Interested in

Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $50.4238
Broadcom Limited
LYNX / System On Chip (SOC) IC *
Lowest to $11.1566
Broadcom Limited
MODULE DATA MODEM
Need more? Email Us
Broadcom Limited
BCM5892 400MHZ CU WIREBOND / System On Chip (SOC) IC *
Lowest to $20.0119
Intel
IC SOC CORTEX-A9 1.5GHZ 780FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Need more? Email Us
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $89.7643
Broadcom Limited
DOCSIS 2.0 VOCM SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Broadcom Limited
DOCSIS 2.0 GATEWAY SOC / System On Chip (SOC) IC *
Lowest to $18.9455
Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $9.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $230.1723 $230.1723
2+ $206.3615 $412.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess