EN
  • EN
  • DE

M2S090T-1FG484M

Part No M2S090T-1FG484M
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 484FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 90K Logic Modules 166MHz 484-FPBGA (23x23)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®2
Package Tray
Product Status Active
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 512KB
RAM Size 64KB
Peripherals DDR, PCIe, SERDES
Connectivity CANbus, Ethernet, I²C, SPI, UART/USART, USB
Speed 166MHz
Primary Attributes FPGA - 90K Logic Modules
Temperature Range - Operating -55°C ~ 125°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Number of I/O 267
Base Product Number M2S090
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1356229-M2S090T-1FG484M
Ultra Librarian 3D Model Ultra Librarian M2S090T-1FG484M CAD Model

Description

Microchip Technology M2S090T-1FG484M Product Overview

The M2S090T-1FG484M is a cutting-edge FPGA (Field Programmable Gate Array) product from Microchip Technology, renowned for its high-performance and reliability in a wide range of applications. This particular model is part of the SmartFusion2 SoC FPGA family, which combines a rich feature set with a flexible, programmable architecture to cater to the needs of various industries, including communications, defense, aerospace, and industrial automation.

Key Features

  • High-Density FPGA Fabric: The M2S090T-1FG484M is built with a dense, 90K logic element FPGA fabric, allowing for complex digital logic designs and ample space for custom functionality.
  • Embedded ARM Cortex-M3 Processor: At the heart of the SmartFusion2 is an ARM Cortex-M3 processor, providing a robust 32-bit computing platform for embedded applications, with a maximum speed of 166 MHz.
  • Security and Reliability: Featuring advanced security capabilities, including secure boot, 256-bit AES encryption, and a random number generator, the M2S090T-1FG484M ensures the protection and integrity of your data.
  • High-Speed Serial Interfaces: The device includes a range of high-speed serial interfaces such as PCIe, XAUI, and native SERDES blocks, enabling high-throughput data communication.
  • Memory and Storage: It supports a variety of memory interfaces, including DDR2, DDR3, LPDDR, and SPI Flash, offering flexibility in memory choices for different design requirements.
  • Power Efficiency: SmartFusion2 devices are designed for low power consumption, making the M2S090T-1FG484M suitable for power-sensitive applications.
  • Package and I/O: The M2S090T-1FG484M comes in a 484-pin FBGA (Fine Pitch Ball Grid Array) package, providing a compact form factor with a generous I/O count for connectivity.

Applications

With its versatile combination of FPGA fabric, an ARM processor, and specialized interfaces, the M2S090T-1FG484M is ideal for a variety of applications, including industrial control systems, medical devices, automotive electronics, and secure communications equipment. Its ability to be reprogrammed in the field allows for future updates and adaptability, ensuring a long product lifecycle and protection of investment.

Overall, the M2S090T-1FG484M from Microchip Technology is a powerful and secure solution for designers looking to integrate FPGA capabilities with an embedded processor core, offering a balance of performance, flexibility, and security in a single chip.

You May Also Be Interested in

Broadcom Limited
LYNX / System On Chip (SOC) IC *
Lowest to $11.1566
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $89.7643
Broadcom Limited
DOCSIS 3.0 EMTA / System On Chip (SOC) IC *
Lowest to $15.9263
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Cyclone? V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)
Lowest to $81.1594
Broadcom Limited
DOCSIS 3.0 STB FRONT END I-TEMP / System On Chip (SOC) IC *
Need more? Email Us
Broadcom Limited
CABLE MODEM
Lowest to $65.2829
Broadcom Limited
CABLE MODEM / System On Chip (SOC) IC *
Lowest to $23.5821
Broadcom Limited
DOCSIS 2.0 GATEWAY SOC / System On Chip (SOC) IC *
Lowest to $18.9455
Broadcom Limited
DOCSIS 2.0 VOCM SOC / System On Chip (SOC) IC *
Lowest to $2.4359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $334.2857 $334.2857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess