EN
  • EN
  • DE

THS6062CDGNRG4

Part No THS6062CDGNRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF RCVR DUAL HS LN 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol DSL
Number of Drivers/Receivers 0/2
Supply Voltage - Operating 5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 212827-THS6062CDGNRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS6062CDGNRG4 CAD Model

Description

The Texas Instruments THS6062CDGNRG4 is a high-speed, dual differential amplifier designed to operate over a wide range of power supplies, from single +5 V to ±15 V dual supplies. This versatile amplifier is well-suited for a variety of applications including telecommunications, professional video, test equipment, and active filter circuits.

Key Features:

  • Wide Bandwidth: The THS6062CDGNRG4 offers a wide bandwidth of 400 MHz, providing fast response times and the ability to handle high-frequency signals with minimal distortion.
  • High Slew Rate: With a high slew rate of 1900 V/µs, this amplifier can rapidly change output voltages, enabling it to keep pace with fast signal transitions and maintain signal fidelity.
  • Differential Inputs: The differential input structure provides improved noise rejection and common-mode rejection ratio (CMRR), making the device ideal for applications where signal integrity is paramount.
  • Low Distortion: The THS6062CDGNRG4 is characterized by low harmonic distortion, which is critical for maintaining the purity of the original signal in high-fidelity applications.
  • Adjustable Quiescent Current: The amplifier's quiescent current can be adjusted through an external bias resistor, allowing designers to balance power consumption with performance requirements.
  • Robust Output Drive: Capable of driving heavy loads, the THS6062CDGNRG4 can output up to ±250 mA of continuous output current, making it suitable for a range of demanding applications.

Package and Quality:

The THS6062CDGNRG4 comes in a compact 8-pin MSOP PowerPAD package which is designed to enhance thermal performance and reduce the PCB space required. Texas Instruments' commitment to quality ensures that this amplifier is manufactured to the highest standards, providing reliable and consistent performance for your critical applications.

Applications:

With its impressive specifications, the THS6062CDGNRG4 is ideal for a variety of applications, including:

  • Telecommunications: Line drivers, modems, and transceivers.
  • Video Processing: Professional video equipment, cameras, and recording systems.
  • Test Equipment: Oscilloscopes, signal analyzers, and other measurement devices.
  • Active Filtering: High-speed analog filters for data acquisition and signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess