EN
  • EN
  • DE

DSPIC30F2010T-20I/SO

Part No DSPIC30F2010T-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SOIC / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tape & Reel
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC30F2010
Standard Package 1,600
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351902-DSPIC30F2010T-20I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2010T-20I/SO CAD Model

Description

Microchip Technology's DSPIC30F2010T-20I/SO Product Overview

The DSPIC30F2010T-20I/SO is a high-performance digital signal controller (DSC) from Microchip Technology, designed to cater to the demanding needs of modern embedded control applications. This compact yet powerful integrated circuit combines the best of both worlds: the processing power of a digital signal processor (DSP) and the functionality of a microcontroller (MCU). It is housed in a space-saving 28-pin SOIC package, making it an ideal choice for applications where board space is at a premium.

Key Features

  • Core: The DSC features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, making it suitable for high-speed control applications.
  • CPU Speed: With a maximum CPU speed of 20 MIPS (Million Instructions Per Second), the DSPIC30F2010T-20I/SO can handle complex algorithms and control tasks quickly.
  • Program Memory: It comes with 12 KB of flash memory, providing ample space for application code and making it easy to update firmware in the field.
  • RAM: The device includes 512 bytes of RAM, which is used for data storage and manipulation during operation.
  • I/O Pins: It offers 21 I/O pins, which can be configured for various peripheral functions, providing flexibility in interfacing with other components of the system.
  • Temperature Range: The operational temperature range of this DSC is from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Supply Voltage: It operates over a wide range of supply voltages, from 4.5V to 5.5V, compatible with most common power supplies in embedded systems.

Advanced Peripherals

The DSPIC30F2010T-20I/SO is equipped with advanced peripherals that support a variety of functions:

  • Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • Pulse Width Modulation (PWM) outputs for precise control over motors and other actuators.
  • Serial communication interfaces such as UART, SPI, and I2C for communication with other digital devices.
  • Timers and interrupt controllers to manage time-related events and multi-tasking.

This DSC is ideal for applications in motor control, power conversion, industrial automation, and many other areas where efficient and reliable digital signal processing is required. With its robust set of features and Microchip's commitment to quality, the DSPIC30F2010T-20I/SO is a versatile component that can help bring sophisticated control to your next project.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess