EN
  • EN
  • DE
  • IT

M38510/12602BEA

Part No M38510/12602BEA
Manufacturer Microchip Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Duty Cycle 49 %
Fall Time 50 ns
Max Supply Voltage 35 V
Mount Through Hole
Number of Pins 16
Rise Time 100 ns
RoHS Non-Compliant
Switching Frequency 350 kHz
Topology Push-Pull
Win Source Part Number 1187912-M38510/12602BEA
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M38510/12602BEA CAD Model

Description

Microchip Technology M38510/12602BEA

The Microchip Technology M38510/12602BEA is a high-quality, military-grade integrated circuit designed for a wide range of applications requiring robust performance and reliability. This product is a testament to Microchip Technology's commitment to providing advanced solutions for demanding environments where precision and durability are paramount.

Key Features

  • Temperature Range: The M38510/12602BEA operates efficiently across a wide temperature range, suitable for military and aerospace applications where extreme conditions are commonplace.
  • Package Type: This device comes in a durable, hermetically sealed package, ensuring protection against environmental factors such as moisture, dust, and mechanical stress.
  • Quality Standards: Adhering to stringent military specifications, the M38510/12602BEA meets or exceeds the requirements of MIL-PRF-38535, which guarantees a high level of quality and reliability.
  • Robust Performance: Engineered for optimal functionality, this integrated circuit delivers consistent performance, making it a trusted component for mission-critical systems.

Applications

The versatility of the M38510/12602BEA allows it to be used in a diverse array of applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • Weapon control systems
  • Spacecraft and satellite subsystems

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Microchip Technology. The datasheet includes information on electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the integration of the M38510/12602BEA into various systems.

In summary, the M38510/12602BEA from Microchip Technology is a reliable and high-performing integrated circuit that meets the rigorous demands of military and aerospace applications. Its robust design and adherence to military standards make it an ideal choice for systems where failure is not an option.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.7740 $101.7740
2+ $98.5943 $197.1886
3+ $95.4134 $286.2402
4+ $92.2337 $368.9348
5+ $82.6922 $413.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess