EN
  • EN
  • DE

M55310/16-B31A20M000000

Part No M55310/16-B31A20M000000
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description Crystal Oscillator 20MHz 14-Pin Thru-Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027264-M55310/16-B31A20M000000
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M55310/16-B31A20M000000 CAD Model

Description

The M55310/16-B31A20M000000 from Microchip Technology is a high-performance, precision timekeeping device designed for a wide range of applications that require accurate timing solutions. This product is part of the renowned line of electronic components from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions.

At the heart of the M55310/16-B31A20M000000 is a stable and reliable crystal oscillator that ensures consistent performance and timing accuracy. This component is engineered to meet stringent military specifications, making it suitable for use in defense and aerospace applications where reliability and durability are of utmost importance. The precision of this oscillator also makes it ideal for telecommunications, networking, and other industrial applications where timing is critical.

The M55310/16-B31A20M000000 boasts a compact form factor, allowing for easy integration into a variety of systems without taking up excessive space. This is particularly beneficial for designs where space is at a premium. Additionally, the device is characterized by its low power consumption, which helps to extend the lifespan of battery-powered applications and contributes to energy efficiency in systems where power management is crucial.

This product features a wide operating temperature range, ensuring reliable operation under extreme environmental conditions. Its robust design is resistant to shock and vibration, further enhancing its suitability for harsh environments. The M55310/16-B31A20M000000 also comes with various customization options to meet specific application needs, including different voltage levels and output frequencies.

In summary, the Microchip Technology M55310/16-B31A20M000000 is a versatile and dependable crystal oscillator that delivers precise timekeeping capabilities. Its military-grade design, combined with low power consumption and a wide operating temperature range, make it an excellent choice for a variety of demanding applications where accuracy and durability are non-negotiable.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess