EN
  • EN
  • DE

MAPLAD15KP43CAE3

Part No MAPLAD15KP43CAE3
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 43VWM 69.4VC PLAD  /  69.4V Clamp 216A Ipp Tvs Diode Surface Mount PLAD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 69.4V
Current - Peak Pulse (10/1000µs) 216A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case Nonstandard SMD
Supplier Device Package PLAD
Base Product Number PLAD15
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-4735,1086-4735-MIL
Standard Package 1
Win Source Part Number 1029100-MAPLAD15KP43CAE3
Ultra Librarian 3D Model Ultra Librarian MAPLAD15KP43CAE3 CAD Model

Description

The MAPLAD15KP43CAE3 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features

  • High Surge Capability: With its ability to manage large transient power surges, the MAPLAD15KP43CAE3 is capable of handling peak pulse power dissipation of 15000 Watts at 10/1000μs waveform, ensuring reliable protection for your devices.
  • Peak Pulse Current: It offers a peak pulse current rating (Ipp) that ensures effective protection for sensitive circuits against transient events.
  • Stand-Off Voltage: The device has a stand-off voltage (Vwm) of 43V, providing a buffer zone before the TVS begins to conduct.
  • Clamping Voltage: The clamping voltage (Vc) is a critical specification, and the MAPLAD15KP43CAE3 ensures that voltage spikes are clamped at a safe level for your circuitry.
  • Uni-directional Configuration: The uni-directional configuration of the diode provides targeted protection for voltage spikes occurring in one direction, which is ideal for DC power supply applications.
  • Low Leakage Current: It features low leakage current, minimizing the power loss when the device is in standby mode and enhancing the overall efficiency of the application it's protecting.
  • RoHS Compliant: The product adheres to the RoHS directive, ensuring that it is free from hazardous substances and is environmentally friendly.

Applications

The MAPLAD15KP43CAE3 is suitable for a wide range of applications where transient voltage protection is critical. It is commonly used in:

  • Power Supply Units (PSUs)
  • Industrial Systems
  • Telecommunication Equipment
  • Automotive Electronics
  • Aerospace and Military Applications

With its robust construction and reliable performance, the MAPLAD15KP43CAE3 from Microchip Technology is an essential component for safeguarding sophisticated electronic systems from the damaging effects of voltage transients.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess