EN
  • EN
  • DE

SM8LC05/TR13

Part No SM8LC05/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SM8LC05
Other Names SM8LC05/TR13CT,SM8LC05MSTR,SM8LC05DKR,SM8LC05/TR13TR,SM8LC05E3MSCT,SM8LC05/TR13DKR,SM8LC05MS,SM8LC05/TR13CT,SM8LC05/TR13INACTIVE,SM8LC06/TR13,SM8LC05,SM8LC05MSDKR,SM8LC05DK,SM8LC05/TR13CTR,SM8LC05MSDKR,150-SM8LC05/TR13TR,SM8LC05MSCT,150-SM8LC05/TR13DKR,SM8LC05DKR,SM8LC05E3MSTR,SM8LC05TR13,150-SM8LC05/TR13CT,SM8LC05/TR13DKR,SM8LC05MSCT,SM8LC05MSTR,SM8LC05/TR13TR,SM8LC05E3MSDKR,SM8LC05MS,SM8LC05/TR13TRR
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299151-SM8LC05/TR13
Ultra Librarian 3D Model Ultra Librarian SM8LC05/TR13 CAD Model

Description

The SM8LC05/TR13 is a state-of-the-art circuit protection device from Microchip Technology, designed to safeguard sensitive electronic components from transient voltage spikes and surges. This compact and robust component is an essential part of any circuit where reliability and stability are of paramount importance.

Key Features

  • Transient Voltage Suppression (TVS): The SM8LC05/TR13 provides excellent clamping capability, ensuring that any voltage spikes are suppressed to protect the circuit.
  • Low Capacitance: It is designed to have a low capacitance, making it suitable for high-speed data lines without compromising signal integrity.
  • Surface Mount Package: The device comes in a compact surface-mount package, allowing for efficient use of PCB space and facilitating easy integration into a wide range of applications.
  • High Surge Capability: It is capable of handling high surge currents, ensuring protection in harsh electrical environments.
  • RoHS Compliant: The SM8LC05/TR13 is compliant with RoHS directives, making it an environmentally friendly choice for modern electronic designs.

Applications

The versatility of the SM8LC05/TR13 makes it suitable for a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Networking devices like routers, switches, and modems
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Technical Specifications

The SM8LC05/TR13 boasts impressive technical specifications that ensure reliable performance:

  • Breakdown Voltage: Minimally rated at a precise voltage level to ensure consistent performance
  • Maximum Clamping Voltage: Optimized to provide effective protection while maintaining the integrity of the protected circuit
  • Peak Pulse Power Dissipation: High power dissipation capability to handle significant transient energy

In summary, the SM8LC05/TR13 from Microchip Technology is a top-tier circuit protection solution that offers robust protection against voltage transients. Its low capacitance and high surge capability make it an ideal choice for protecting sensitive electronic circuits across a wide range of applications.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess