EN
  • EN
  • DE

MAX24188ETK2

Part No MAX24188ETK2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK SYNCHRONIZER 68TQFN / Ethernet Clock/Frequency Synchronizer IC 125MHz 1 Output 68-TQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Package Tube
PLL Yes
Main Purpose Ethernet
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 125MHz
Voltage - Supply 1.14V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 68-WFQFN Exposed Pad
Supplier Device Package 68-TQFN (8x8)
Base Product Number MAX24188
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX24188ETK+,MAX24188ETK+-ND
Standard Package 260
Win Source Part Number 1075212-MAX24188ETK2
Ultra Librarian 3D Model Ultra Librarian MAX24188ETK2 CAD Model

Description

Microchip Technology's MAX24188ETK2 Overview

The MAX24188ETK2 is a highly integrated digital interface IC from Microchip Technology, designed to cater to the needs of complex communication systems. This advanced product is geared towards providing a robust and efficient solution for high-speed signal transmission, making it an ideal component for a variety of applications in the industrial, automotive, and telecommunications sectors.

Key Features

  • High-Speed Data Transfer: The MAX24188ETK2 is capable of handling high-speed data rates, which is essential for applications that require fast and reliable communication.
  • Signal Integrity: With its integrated features, the device ensures excellent signal integrity, even over long cable lengths or in electrically noisy environments.
  • Power Efficiency: The power consumption of the MAX24188ETK2 is optimized for efficiency, which is critical for reducing overall system power requirements and enhancing product longevity.
  • Compact Design: The device comes in a compact package, making it suitable for space-constrained applications without compromising on performance.
  • Robustness: Microchip Technology has designed the MAX24188ETK2 to withstand harsh conditions, ensuring reliable operation under a wide range of temperatures and voltages.

Applications

The versatility of the MAX24188ETK2 allows it to be used across various domains, including:

  • Industrial automation systems
  • Automotive infotainment and driver assistance systems
  • High-speed data acquisition and processing units
  • Communication infrastructure equipment

Technical Specifications

The technical specifications of the MAX24188ETK2 are designed to meet the rigorous demands of modern electronic systems:

  • Interface Type: Digital
  • Mounting Type: Surface Mount
  • Package / Case: TQFN-EP
  • Operating Temperature Range: Specified by manufacturer

In summary, the MAX24188ETK2 from Microchip Technology is a sophisticated and reliable solution that provides high-speed data transfer capabilities with excellent signal integrity. Its power-efficient, compact, and robust design makes it a top choice for engineers looking to incorporate a high-performance digital interface into their systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess