EN
  • EN
  • DE

MCP100-315/TT

Part No MCP100-315/TT
Manufacturer Microchip Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0845+
Reference case SOT23-3
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 719402-MCP100-315/TT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP100-315/TT CAD Model

Description

The MCP100-315/TT is a highly reliable voltage supervisory device designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered to keep microcontroller-based systems safe by monitoring the supply voltage and providing a reset signal to the host microcontroller during power-up, power-down, and brown-out conditions.

Key Features

  • Voltage Threshold: The MCP100-315/TT has a preset trigger threshold voltage of 3.15V, which is ideal for applications operating at standard 3.3V supply levels.
  • Reset Timeout: It offers a significant delay before the output reset signal is issued, ensuring that the system has adequate time to stabilize.
  • Low Power Consumption: With its low power consumption, this supervisory circuit is suitable for battery-operated devices, helping to prolong battery life and reduce overall power usage.
  • Temperature Tolerance: The device operates over a broad temperature range, making it suitable for a variety of challenging environmental conditions.
  • Compact Package: The MCP100-315/TT comes in a small, three-pin TO-92 package, which is easy to integrate into space-constrained designs.

Applications

The MCP100-315/TT is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable electronics
  • Microcontrollers and digital systems
  • Industrial controls
  • Automotive systems

Product Benefits

The integration of the MCP100-315/TT into your system ensures improved reliability and protection against unpredictable voltage fluctuations. Its precision voltage monitoring capability allows for safe and orderly system shutdowns and restarts, preventing potential data loss or hardware damage. The device's small footprint and ease of use make it an excellent choice for designers looking to enhance the stability and robustness of their electronic products.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0651 $61.9530
70+ $1.6944 $118.6080
110+ $1.6424 $180.6640
150+ $1.5893 $238.3950
190+ $1.5362 $291.8780
255+ $1.3768 $351.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess