EN
  • EN
  • DE

MCP100T-485I/TT

Part No MCP100T-485I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Microcontroller Supervisory Circuit with Push-Pull Output | IC SUPERVISOR ACTIVE LOW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150ms Minimum
Voltage - Threshold 4.725V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number MCP100
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220870-MCP100T-485I/TT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP100T-485I/TT CAD Model

Description

The MCP100T-485I/TT is a highly reliable, precision voltage supervisor device designed by Microchip Technology. This compact component is engineered to maintain system integrity by monitoring the voltage levels in digital systems and providing a reset signal to the host processor when necessary. It ensures that your microcontroller or digital system operates within safe voltage thresholds, making it an essential component for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Voltage Monitoring: The device is capable of monitoring a preset voltage threshold, ensuring that the system does not operate under conditions that could lead to damage or data corruption.
  • Reset Timeout: It offers a built-in delay before issuing a reset signal, providing the system with ample time to stabilize before resuming operation.
  • Temperature Range: The MCP100T-485I/TT operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package Type: It comes in a small, 3-pin SOT-23 package, which is ideal for space-constrained applications.
  • Low Power Consumption: Designed for energy-efficient operation, the device consumes minimal power, which is crucial for battery-operated systems.

Applications

The versatility of the MCP100T-485I/TT allows it to be integrated into a variety of systems where voltage monitoring and system reliability are critical. Its applications include:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Portable/battery-powered devices
  • Computing equipment

Technical Specifications

Parameter Value
Threshold Voltage 4.85V
Operating Voltage Range 1.0V to 5.5V
Output Type Active Low, Open Drain
Reset Delay Time Adjustable
Package / Case SOT-23-3

With the MCP100T-485I/TT, Microchip Technology offers a robust solution for voltage supervision needs, providing both reliability and precision to maintain the health and longevity of your electronic systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4027 $50.3375
305+ $0.3305 $100.8025
470+ $0.3201 $150.4470
650+ $0.3098 $201.3700
835+ $0.2995 $250.0825
1,120+ $0.2685 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess