EN
  • EN
  • DE

MCP102T-315E/TT

Part No MCP102T-315E/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Micropower Voltage Supervisors | IC SUPERVISOR 3.08V LOW SOT-23B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 80ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number MCP102
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220877-MCP102T-315E/TT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP102T-315E/TT CAD Model

Description

The MCP102T-315E/TT is a highly reliable voltage supervisor device designed and manufactured by Microchip Technology. This compact component is crucial for applications that require precise voltage monitoring to ensure proper system operation and to protect against undesirable system behavior due to power fluctuations.

The MCP102T-315E/TT is a part of Microchip's MCP102 series, which is known for its low quiescent current, making it an energy-efficient choice for battery-operated devices. This voltage supervisor operates with a nominal threshold voltage of 3.15V, ensuring that systems using it are closely monitored for undervoltage conditions. If the monitored voltage drops below the 3.15V threshold, the device asserts a reset signal to prevent system errors.

One of the key features of the MCP102T-315E/TT is its built-in delay timer, which prevents false triggering by providing a delay before issuing a reset. This delay ensures that transient voltage dips do not cause unnecessary system resets, which can be critical for maintaining the integrity of data and system processes.

The device comes in a 3-pin SOT-23 package, which is ideal for space-constrained applications. It is also characterized for operation over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments where temperature variations are common.

The MCP102T-315E/TT voltage supervisor is commonly used in microcontroller-based systems, portable electronics, and other digital systems that require a stable power supply for reliable operation. Its active-low reset output is compatible with most microcontrollers, making it a versatile choice for a wide range of applications.

In summary, the Microchip MCP102T-315E/TT is an essential component for any design that requires vigilant voltage supervision to safeguard electronic systems from the dangers of undervoltage conditions. With its precision voltage monitoring, low power consumption, and robust package, it stands as a testament to Microchip's commitment to quality and reliability in the field of electronic components.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9428 $51.8540
130+ $0.7736 $100.5680
205+ $0.7494 $153.6270
280+ $0.7252 $203.0560
360+ $0.7010 $252.3600
480+ $0.6285 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess