EN
  • EN
  • DE

MCP112T-300E/LB

Part No MCP112T-300E/LB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Supervisor Push-Pull, Totem Pole Channel SC-70-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name MCP112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP112T-300E/LB-ND, MCP112T-300E/LBTR, MCP112T-300E/LBCT, MCP112T-300E/LBDKR, MCP112T300ELB, MCP112T-300E/LB-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926580-MCP112T-300E/LB
Ultra Librarian 3D Model Ultra Librarian MCP112T-300E/LB CAD Model

Description

Microchip Technology's MCP112T-300E/LB Voltage Supervisor IC

The MCP112T-300E/LB is a compact, highly reliable voltage supervisor device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to keep microcontroller-based systems safe by monitoring the power supply voltage and ensuring that it remains within acceptable limits.

This voltage supervisor IC operates over a voltage range of 1.0V to 5.5V, making it suitable for low-voltage applications, including battery-operated devices. The MCP112T-300E/LB is particularly notable for its preset trigger threshold voltage of 3.00V, which is the point at which the device will assert a reset signal if the monitored voltage falls below this value. This feature is crucial for preventing microprocessor lock-up, ensuring reliable operation, and providing a robust defense against power supply glitches and brownouts.

The device comes in a 3-pin TO-92 package, which is widely used in the industry and known for its ease of integration into various circuit designs. The MCP112T-300E/LB is characterized by its low power consumption, making it an energy-efficient choice for portable and battery-powered applications. Its active-low, open-drain reset output allows it to interface directly with the reset pin of a microcontroller, providing a simple and effective way to manage system resets.

Additional features include a built-in delay on the output, which prevents nuisance resets by ensuring that the device only asserts the reset signal if the under-voltage condition persists for a specified period. This delay is factory-set, eliminating the need for external components and simplifying the design process.

With its combination of low power consumption, precision voltage monitoring, and easy integration, the MCP112T-300E/LB is an excellent choice for designers looking to enhance the reliability and performance of their systems. Whether it's used in consumer electronics, automotive applications, or industrial controls, this voltage supervisor IC from Microchip Technology helps to maintain system integrity and protect against the consequences of undesirable voltage drops.

For more information, datasheets, and technical support, visit Microchip Technology's official website or contact their customer service for assistance in integrating the MCP112T-300E/LB into your next project.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess