Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 4.5A, 4.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 15ns, 18ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1220909-MCP1405-E/SN
Manufacturer Homepage www.microchip.com
Family Name MCP1405
Introduction Date December 07, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1405-E/SN CAD Model

Description

MCP1405-E/SN - Microchip Technology

The MCP1405-E/SN is a remarkable MOSFET driver from Microchip Technology, designed to provide high-speed, high-current drive capability for a wide range of applications. This driver is particularly suitable for driving capacitive, inductive, and resistive loads, making it a versatile choice for engineers and designers in the field of electronics.

Key Features

  • High Peak Output Current: The MCP1405-E/SN is capable of delivering peak currents of up to 2A, ensuring robust performance for driving large capacitive loads quickly and efficiently.
  • Wide Operating Voltage Range: With an operating range of 4.5V to 18V, this driver can accommodate a variety of power supply options, making it suitable for diverse applications.
  • Fast Rise and Fall Times: The device boasts rise and fall times of typically 25 ns, providing the speed needed for high-frequency operations.
  • Low Shoot-Through/Cross-Conduction Current: The MCP1405-E/SN is designed to minimize shoot-through current, enhancing the reliability and efficiency of the circuit.
  • Inverting and Non-Inverting Outputs: The driver comes with both inverting and non-inverting outputs, offering flexibility in control logic and design.
  • Latch-Up Protected: Built with latch-up protection up to 1.5A, this driver ensures stability and protection against overcurrent conditions.
  • ESD Protected: The input pins are protected against electrostatic discharge, ensuring the device's longevity and robustness in harsh environments.
  • Thermal Shutdown: The MCP1405-E/SN includes a thermal shutdown feature that protects the device from overheating, contributing to safe operation and extended life.

Applications

The MCP1405-E/SN is ideal for a range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor and Solenoid Drivers
  • Pulse Transformer Drivers
  • Class D Switching Amplifiers

With its impressive feature set and robust performance, the MCP1405-E/SN from Microchip Technology stands out as a top choice for professionals seeking a reliable and efficient MOSFET driver for their high-speed, high-current applications.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Need more? Email Us
ECAD model for HIP2122FRTAZ
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Need more? Email Us
ECAD model for FAN7085CMX_F085
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8-SOIC
Lowest to $2.4517
ECAD model for UCC27200D
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.1771
ECAD model for IRS44262SPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR25601SPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.3772
ECAD model for IRS2008STRPBF
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Need more? Email Us
ECAD model for FAN7083M-GF085
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 12DFN
Lowest to $3.6127
ECAD model for HIP2104FRAANZ-T
Rohm Semiconductor
IC MOSFET CTLR LOAD SW 5-HVSOF
Lowest to $1.2355
ECAD model for BD2270HFV-TR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention