EN
  • EN
  • DE

MCP14A0304T-E/MS

Part No MCP14A0304T-E/MS
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HI/LOW SIDE 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Driven Configuration High-Side or Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise / Fall Time (Typ) 12ns, 12ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP14A0304
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372567-MCP14A0304T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP14A0304T-E/MS CAD Model

Description

The MCP14A0304T-E/MS from Microchip Technology is a robust, high-speed power MOSFET driver designed to operate over a broad voltage range of 4.5V to 18V. This versatile driver is capable of delivering peak currents up to 3A, making it an excellent choice for driving large capacitive loads with high slew rates, which is essential in a variety of applications such as switching power supplies, motor controllers, and DC-DC converters.

Encased in a compact MSOP-8 package, the MCP14A0304T-E/MS offers an efficient solution for space-constrained applications while providing high performance and reliability. Its design includes features such as low shoot-through current, matched rise and fall times, and propagation delay times, ensuring precise control of the MOSFET gates and reducing the risk of cross-conduction.

The device also boasts a wide operating temperature range from -40°C to +125°C, which makes it suitable for harsh environments and demanding applications where temperature stability is critical. Additionally, its robust latch-up protection enhances system reliability by preventing device failure under extreme conditions.

Key Features:

  • Single-output configuration
  • Peak output current: 3A
  • Supply voltage range: 4.5V to 18V
  • Low shoot-through current
  • Matched rise and fall times for balanced switching
  • Low propagation delay
  • Input hysteresis for noise immunity
  • Wide operating temperature range: -40°C to +125°C
  • Latch-up protection for enhanced reliability
  • MSOP-8 package for space-saving applications

Whether you are designing power management systems, LED lighting, or automated industrial equipment, the MCP14A0304T-E/MS MOSFET driver from Microchip Technology provides the power and precision you need. Its advanced features and robust design ensure top performance and durability for a wide range of electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess