EN
  • EN
  • DE

MCP1603T-120I/OS

Part No MCP1603T-120I/OS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.2V 0.5A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1074738-MCP1603T-120I/OS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1603T-120I/OS CAD Model

Description

Microchip Technology MCP1603T-120I/OS Product Overview

The MCP1603T-120I/OS is a highly efficient, integrated DC/DC converter module produced by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This miniature power management integrated circuit (PMIC) is designed to convert a higher voltage source to a lower voltage with high efficiency, making it an ideal choice for battery-powered applications, portable devices, and various other electronics requiring a stable power supply with minimal energy loss.

Key Features

  • Output Voltage: This device offers a fixed output voltage of 1.2V, providing a stable and reliable power source for sensitive electronic components.
  • High Efficiency: The MCP1603T-120I/OS is designed for high efficiency, which can reach up to 96%, ensuring minimal heat generation and longer battery life in portable applications.
  • Output Current: It can deliver up to 500 mA of output current, suitable for a wide range of low-power devices and applications.
  • Temperature Range: The operational temperature range of this device is from -40°C to +85°C, allowing it to perform reliably in a variety of environments and conditions.
  • Package: The converter comes in a compact SOT-23-6 package, which is ideal for space-constrained applications.
  • Low Dropout: It features a low dropout voltage, which enhances its performance even when the input voltage is close to the output voltage.

Applications

The MCP1603T-120I/OS is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Portable electronics such as smartphones, tablets, and handheld gaming devices
  • Wireless communication systems like Bluetooth earpieces and Wi-Fi modules
  • Medical devices requiring a compact and efficient power supply
  • Low-power IoT devices and sensors
  • Battery-powered equipment and energy-harvesting systems

In summary, the MCP1603T-120I/OS from Microchip Technology is a compact, efficient, and reliable solution for a wide range of power management needs. Its high efficiency, stable output, and broad temperature range make it an excellent choice for developers looking to optimize the performance and battery life of their electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess