Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Synchronous Rectifier Yes
Clock Sync No
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-MSOP
Win Source Part Number 058293-MCP1630-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP1630-E/MS CAD Model

Description

Microchip Technology's MCP1630-E/MS: A Versatile PWM Controller

Microchip Technology's MCP1630-E/MS is a high-speed Pulse Width Modulator (PWM) that is designed to work in tandem with a microcontroller to create a flexible and efficient power conversion system. This product is ideal for a variety of applications, including DC/DC converters, power supplies, and LED drivers, among others.

The MCP1630-E/MS integrates a variety of features that make it a powerful component for designers looking to optimize their power management systems. It operates at a high frequency, which can be externally adjusted up to 500 kHz, allowing for smaller external components and a more compact overall design. This PWM controller is capable of delivering a wide range of output voltages, making it highly adaptable to different power requirements.

One of the key benefits of the MCP1630-E/MS is its ability to provide a high level of control and flexibility. When used in conjunction with a microcontroller, the MCP1630-E/MS can be programmed to adjust the duty cycle, frequency, and voltage output in real-time, responding to varying load conditions and maximizing efficiency. This dynamic adjustment capability is crucial for applications that demand precise power regulation and conservation of energy.

The device features a variety of protection mechanisms to ensure the longevity and reliability of the system. These include undervoltage lockout, overtemperature protection, and peak current limit, which safeguard the system from potential damage caused by abnormal operating conditions.

With its MSOP-8 (Micro Small Outline Package) form factor, the MCP1630-E/MS is designed to occupy minimal space on a printed circuit board (PCB), making it an excellent choice for space-constrained applications. Its robust design ensures stable performance across a wide temperature range, which is critical for industrial and automotive applications that may be exposed to harsh environments.

Overall, the MCP1630-E/MS from Microchip Technology stands out as a versatile and efficient solution for advanced power management systems, providing designers with the flexibility and control needed to create innovative products that meet the demands of a wide array of power applications.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to €3.3197
ECAD model for PXM1310BDM-G012
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Need more? Email Us
ECAD model for MAX20412ATJC/V+
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to €0.5732
ECAD model for UCC2808APW-2G4
Texas Instruments
8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for UCC28084D
Renesas Electronics America
Flexible Double Ended Voltage and Current Mode PWM Controllers | IC REG CTRLR MULT TOP 16TSSOP
Lowest to €1.6663
ECAD model for ISL6740IVZ
Texas Instruments
LOW-VOLTAGE SYNCHRONOUS BUCK CONTROLLER
Need more? Email Us
ECAD model for UCC3585N
Renesas Electronics America
Single Sync Buck PWM Controller for Broadband Gateway Applications | IC REG CTRLR BUCK 14SOIC
Lowest to €2.0723
ECAD model for ISL6439CBZ
Microchip Technology
High-Efficiency Synchronous Buck Controller | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for MIC2182-5.0YSM

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention