EN
  • EN
  • DE

MCP1631HV-330E/SS

Part No MCP1631HV-330E/SS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR SEPIC 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Sepic Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 20-SSOP
Manufacturer Microchip Technology
Package Tube
Supply Voltage 3.5V ~ 16V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name MCP1631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884078-MCP1631HV-330E/SS
Ultra Librarian 3D Model Ultra Librarian MCP1631HV-330E/SS CAD Model

Description

Microchip Technology's MCP1631HV-330E/SS High-Voltage PWM Controller

The MCP1631HV-330E/SS is a versatile and powerful high-voltage Pulse Width Modulation (PWM) controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced controller is housed in a small-outline SSOP-20 package, making it suitable for space-constrained applications where efficient power management is critical.

With its wide input voltage range of 3.1V to 16V, the MCP1631HV-330E/SS is capable of managing a variety of power sources, from single-cell batteries to higher voltage power supplies. This makes it an ideal choice for applications such as DC/DC converters, battery chargers, power LEDs, and other power control applications that require a high level of precision and efficiency.

The MCP1631HV-330E/SS incorporates an array of features that enable it to deliver exceptional performance. One of its key attributes is the high-speed PWM operation with a maximum frequency of 500 kHz, which allows for smaller external components, reducing the overall solution size and cost. Moreover, the controller's peak current mode control provides fast response to load transients and excellent loop stability.

Additional functionalities include programmable over-temperature protection, under-voltage lockout (UVLO), and over-current protection, which safeguard the system against a range of potential fault conditions. The device also supports external synchronization, allowing for reduced noise and improved power supply design flexibility.

Designers will appreciate the MCP1631HV-330E/SS's user-programmable features such as the dead-time adjustment, output voltage regulation, and soft-start capabilities. These features enable optimization for specific application requirements, ensuring that the power management solution is both robust and energy-efficient.

Overall, the MCP1631HV-330E/SS from Microchip Technology is a highly integrated and flexible solution for advanced power management applications. Its compact footprint, combined with its high-performance characteristics, makes it an excellent choice for engineers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2227 $58.4454
5+ $23.9778 $119.8890
8+ $23.2282 $185.8256
11+ $22.4786 $247.2646
14+ $21.7302 $304.2228
18+ $19.4814 $350.6652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess