EN
  • EN
  • DE

MCP1631HV-500E/SS

Part No MCP1631HV-500E/SS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High-Speed, Pulse Width Modulator / IC REG CTRLR SEPIC 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Sepic
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 16 V
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Ramp
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 788275-MCP1631HV-500E/SS
Popularity Medium
Supply and Demand Status Limited
Family Name MCP1631HV
Introduction Date October 08, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP1631HV-500E/SS CAD Model

Description

Microchip Technology MCP1631HV-500E/SS

The MCP1631HV-500E/SS is a versatile, high-voltage, high-speed Pulse Width Modulator (PWM) from Microchip Technology, designed to cater to a wide range of power conversion and control applications. This advanced integrated circuit (IC) combines intelligent digital control with robust analog capabilities to deliver precise power management solutions.

Key Features:

  • High-Speed PWM: The device operates at a high frequency which enables a smaller size for external components, reducing overall system size and cost.
  • Voltage Range: It supports an input voltage range of 3.1V to 5.5V, making it suitable for various power systems.
  • High Resolution: With a high resolution of 10-bit, 1.25 ns per LSB, the MCP1631HV-500E/SS provides fine control over the PWM output.
  • Digital and Analog Integration: This IC integrates digital and analog functionality, including a digital-to-analog converter (DAC), comparator, and a high-speed operational amplifier, providing a comprehensive solution for power system design.
  • Multiple Modes: It offers several modes of operation, such as Standard PWM, Center-Aligned PWM, and Delayed Steering PWM, allowing for flexible design options.
  • Temperature Range: The MCP1631HV-500E/SS is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: Available in a 20-lead SSOP (Shrink Small Outline Package), the IC is compact and suitable for space-constrained applications.

Applications:

The MCP1631HV-500E/SS is adept for use in a variety of applications including DC/DC converters, AC/DC converters, power supplies, LED drivers, battery chargers, and other power control applications. Its high-speed operation and precision control make it an ideal choice for designers looking to optimize power efficiency and performance in their systems.

Microchip Technology's commitment to quality ensures that the MCP1631HV-500E/SS meets the rigorous standards required for industrial and commercial power applications, providing a reliable and efficient solution for engineers and designers.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess