EN
  • EN
  • DE

MCP1632-BAE/MS

Part No MCP1632-BAE/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-MSOP
Manufacturer Microchip Technology
Package Tube
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP1632
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884083-MCP1632-BAE/MS
Ultra Librarian 3D Model Ultra Librarian MCP1632-BAE/MS CAD Model

Description

Microchip Technology's MCP1632-BAE/MS: High-Frequency Pulse Width Modulator

The MCP1632-BAE/MS is a versatile and high-performance pulse width modulator (PWM) from Microchip Technology, designed to cater to a wide range of power conversion applications. This compact integrated circuit is engineered to work in conjunction with a microcontroller to create a flexible power management system that can be tailored to specific needs.

With its ability to operate at high frequencies, the MCP1632-BAE/MS can drive modern power conversion topologies efficiently, making it an ideal choice for applications such as DC/DC converters, battery chargers, and LED drivers. Its high-speed nature allows for smaller external components, reducing overall system size and cost while improving performance.

The device is housed in a space-saving MSOP (Micro Small Outline Package) form factor, which is perfect for designs where board real estate is at a premium. This package ensures that even compact devices can benefit from the MCP1632-BAE/MS's advanced features without sacrificing performance.

Key Features of the MCP1632-BAE/MS include:

  • High-frequency operation that increases efficiency and allows for the use of smaller external inductors and capacitors.
  • Integrated error amplifier, oscillator, and high-speed gate driver to streamline design and reduce external component count.
  • Adjustable output voltage that provides design flexibility and accommodates a variety of output requirements.
  • Under-voltage lockout (UVLO) for improved system reliability and protection.
  • Shutdown pin for power-saving modes, enabling the design of energy-efficient applications.

Microchip Technology's MCP1632-BAE/MS is not just a PWM controller; it's a solution that brings together performance, efficiency, and flexibility. Whether you're designing a power supply for consumer electronics, industrial systems, or portable devices, this PWM controller offers the precision and control needed to meet stringent power requirements. With Microchip's reputation for quality and support, the MCP1632-BAE/MS stands out as a reliable and effective choice for advanced power management solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess