EN
  • EN
  • DE

MCP16321T-ADJE/NG

Part No MCP16321T-ADJE/NG
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name MCP16321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP16321TADJENG, MCP16321T-ADJE/NGCT, MCP16321T-ADJE/NGDKR, MCP16321T-ADJE/NGTR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884081-MCP16321T-ADJE/NG
Ultra Librarian 3D Model Ultra Librarian MCP16321T-ADJE/NG CAD Model

Description

Microchip Technology's MCP16321T-ADJE/NG: High-Efficiency, Integrated Synchronous Buck Regulator

The MCP16321T-ADJE/NG is a compact, high-performance step-down (buck) regulator from Microchip Technology, designed to deliver efficiency and reliability for a wide range of applications. This synchronous buck regulator integrates both the high-side and low-side switches, which enhances its efficiency and reduces the external component count, making it an ideal solution for space-constrained environments.

With an input voltage range of 6V to 32V and an output voltage that is adjustable from 0.8V to VIN, the MCP16321T-ADJE/NG can supply up to 1A of continuous current. This flexibility makes it suitable for diverse applications, from automotive and industrial systems to consumer electronics and power management solutions.

The device boasts a high switching frequency of up to 500 kHz, which allows for the use of smaller external components, such as inductors and capacitors, thereby reducing the overall solution footprint and saving board space. Furthermore, the MCP16321T-ADJE/NG features excellent transient response and output voltage accuracy, ensuring stable performance under varying load conditions.

One of the key features of the MCP16321T-ADJE/NG is its integrated protection mechanisms. The device includes overtemperature protection, undervoltage lockout (UVLO), and overcurrent protection (OCP), safeguarding your system against potential damage caused by abnormal operating conditions. Additionally, the regulator offers a Power Good (PG) output, which provides a real-time indication of the output voltage status, enabling more sophisticated power management schemes.

The MCP16321T-ADJE/NG is available in a 16-lead QFN package, which is not only space-efficient but also offers excellent thermal performance. Its performance and compact size make it an excellent choice for designers looking to optimize power efficiency and reliability without sacrificing space.

In summary, Microchip's MCP16321T-ADJE/NG synchronous buck regulator is a versatile and robust solution for a wide array of power conversion applications. Its high efficiency, adjustable output voltage, and comprehensive protection features make it an ideal choice for engineers seeking a reliable and space-saving power management component.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1021 $63.0630
70+ $1.7244 $120.7080
105+ $1.6713 $175.4865
145+ $1.6170 $234.4650
185+ $1.5627 $289.0995
250+ $1.4010 $350.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess