EN
  • EN
  • DE

MCP16502TAC-E/S8B

Part No MCP16502TAC-E/S8B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PMIC FOR SAMA5DX/SAM9X6 MPUS  /  Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 4
Output Phases 4
Supply Voltage - Operating 2.7V ~ 5.5V
Frequency - Switching 2MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Serial Interfaces I2C
Control Features Current Limit, Enable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number MCP16502
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-MCP16502TAC-E/S8BDKR,150-MCP16502TAC-E/S8BCT,150-MCP16502TAC-E/S8BTR
Standard Package 3,300
Win Source Part Number 970042-MCP16502TAC-E/S8B
Ultra Librarian 3D Model Ultra Librarian MCP16502TAC-E/S8B CAD Model

Description

Microchip Technology's MCP16502TAC-E/S8B: A High-Performance DC-DC Converter

The MCP16502TAC-E/S8B is a cutting-edge DC-DC converter module designed and manufactured by the renowned Microchip Technology. This highly efficient and reliable power management integrated circuit is engineered to meet the rigorous demands of modern electronic applications, providing a stable and precise voltage conversion solution for a variety of systems.

Key Features

  • Adjustable Output Voltage: The MCP16502TAC-E/S8B allows for a flexible output voltage range, making it suitable for a variety of applications that require different voltage levels.
  • High Efficiency: With its advanced design, this DC-DC converter operates with high efficiency, reducing power loss and improving overall system performance.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the system against overheating and ensuring long-term reliability.
  • Low Quiescent Current: The low quiescent current feature minimizes standby power consumption, making it ideal for battery-powered devices where energy conservation is crucial.
  • Stable Performance: The MCP16502TAC-E/S8B provides excellent load and line regulation, ensuring stable performance even under varying input conditions and load changes.

Applications

The versatility of the MCP16502TAC-E/S8B makes it an excellent choice for a wide range of applications, including:

  • Portable and battery-operated devices
  • Embedded systems
  • Microcontroller power supplies
  • Industrial control systems
  • Automotive electronics

Technical Specifications

With its compact S8B package, the MCP16502TAC-E/S8B integrates seamlessly into space-constrained applications. It operates over a broad temperature range, ensuring performance across various environmental conditions. The device's technical specifications are designed to meet the needs of sophisticated electronic systems, providing a reliable power solution that designers can trust.

In summary, the MCP16502TAC-E/S8B from Microchip Technology stands out as an exemplary component in the realm of power management. Its adaptability, efficiency, and robust protection features make it a top choice for engineers looking to enhance the performance and reliability of their power supply designs.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1221 $56.8547
16+ $6.6643 $106.6288
24+ $6.4560 $154.9440
33+ $6.2478 $206.1774
42+ $6.0395 $253.6590
56+ $5.4148 $303.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,087 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess