Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.4V
Voltage - Output (Max) 32V
Current - Output 375mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP1663
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372189-MCP1663T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP1663T-E/OT CAD Model

Description

Microchip Technology's MCP1663T-E/OT Product Overview

The MCP1663T-E/OT is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically designed to drive white LEDs with a constant current, making it an ideal choice for portable applications where efficient power conversion is essential.

Key Features

  • Output Voltage Regulation: The MCP1663T-E/OT provides an adjustable output voltage range from 2V to 5.5V, accommodating a variety of LED configurations and ensuring stable lighting performance.
  • High Efficiency: With a typical efficiency over 90%, this device maximizes battery life in portable devices, making it an eco-friendly choice for power-sensitive applications.
  • Integrated Synchronous Rectifier: This feature helps to reduce the overall component count, which in turn minimizes the solution footprint and cost.
  • Constant Current Mode: The device operates in constant current mode, providing uniform brightness for LEDs and improving the overall aesthetic of the lighting application.
  • Thermal Protection: The MCP1663T-E/OT includes an over-temperature protection feature to safeguard the device and the application under extreme conditions.
  • Stable with Ceramic Output Capacitors: The device is designed to be stable with low ESR ceramic output capacitors, which helps in reducing the overall size and enhancing the reliability of the application.

Applications

The MCP1663T-E/OT is suitable for a wide range of applications, particularly those requiring efficient power conversion and constant current for LEDs. Typical applications include:

  • Portable Lighting
  • LED Backlighting for LCD Displays
  • Battery-Powered Devices
  • USB-Powered Gadgets

Package and Availability

The device is available in a 5-pin SOT-23 package, which is ideal for space-constrained applications. Its small form factor, combined with Microchip Technology's reputation for quality and support, makes the MCP1663T-E/OT a reliable and efficient choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TO263-7
Lowest to €7.4460
ECAD model for LM2598SX-ADJ
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to €0.7343
ECAD model for AOZ2151PQI-03
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to €0.3905
ECAD model for LM2575-5.0YN
STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to €3.7850
ECAD model for L6920DBTR
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to €2.6831
ECAD model for L6902D013TR
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to €1.7989
ECAD model for IR3853MTRPBF
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to €4.7279
ECAD model for ISL8036IRZ-T
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to €0.3370
ECAD model for LMR16030SDDAR
ON Semiconductor
IC REG BUCK ADJ 3.1A TO220-5
Need more? Email Us
ECAD model for LA5744-HK-E

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ €2.2394 €47.0269
50+ €1.8374 €91.8725
77+ €1.7800 €137.0574
106+ €1.7226 €182.5929
137+ €1.6652 €228.1301
183+ €1.4929 €273.2037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 910 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention