EN
  • EN
  • DE

MCP1665T-E/MRA

Part No MCP1665T-E/MRA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A 10VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 1A 10-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-VFQFN Exposed Pad
Case / Package 10-VQFN (2x2)
Family Name MCP1665
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1665T-E/MRATR, MCP1665T-E/MRACT, MCP1665T-E/MRADKR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926598-MCP1665T-E/MRA
Ultra Librarian 3D Model Ultra Librarian MCP1665T-E/MRA CAD Model

Description

Microchip Technology's MCP1665T-E/MRA: High-Voltage Boost Converter

The MCP1665T-E/MRA is a high-performance, compact, integrated circuit from Microchip Technology, designed to drive applications requiring high voltage outputs from low voltage sources. This versatile boost converter is an ideal solution for power management in a wide range of electronic devices, including portable electronics, battery-powered applications, and LED lighting systems.

At the heart of the MCP1665T-E/MRA is an efficient, pulse-width modulation (PWM) controller capable of handling input voltages ranging from 2.4V to 5.5V, which makes it suitable for products powered by lithium-ion batteries, multiple alkaline/NiMH cells, or regulated 5V power supplies. The device is engineered to boost these input voltages to a higher output, with a maximum voltage up to 32V.

The MCP1665T-E/MRA features a high switching frequency of up to 2MHz, which allows for the use of smaller, more cost-effective inductors and capacitors, resulting in a compact power supply design. This high frequency also enables fast transient response, making it well-suited for applications that demand quick changes in power levels.

With its integrated safety features, the MCP1665T-E/MRA ensures reliable operation and protection for the end application. This includes overtemperature protection, under-voltage lockout, overcurrent limiting, and short-circuit protection. These safeguards help to prevent damage to the IC and the powered device in the event of abnormal operating conditions.

For design flexibility, this boost converter offers an adjustable output voltage, set by two external resistors. This allows designers to tailor the output voltage to meet the specific needs of their application. Additionally, the MCP1665T-E/MRA comes in a compact, 10-lead MSOP package, which is highly beneficial for space-constrained designs.

Overall, the Microchip Technology MCP1665T-E/MRA is a robust high-voltage boost converter that combines performance, versatility, and reliability for a wide array of high-voltage applications. Its small footprint and comprehensive feature set make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6439 $51.0146
34+ $2.9899 $101.6566
52+ $2.8964 $150.6128
72+ $2.8030 $201.8160
93+ $2.7096 $251.9928
124+ $2.4293 $301.2332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess