EN
  • EN
  • DE

LT1302CN8-5

Part No LT1302CN8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Micropower High Output Current Step-Up Adjustable and Fixed 5V DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205460-LT1302CN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1302CN8-5 CAD Model

Description

LT1302CN8-5 Step-Up DC/DC Converter

The LT1302CN8-5 is a versatile and efficient step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide array of portable and space-constrained electronic applications. This compact, high-performance component is capable of generating a regulated 5V output from an input voltage as low as 2V, making it an ideal solution for single-cell, multi-cell, or low-voltage systems.

Key Features:

  • High Efficiency: The LT1302CN8-5 is optimized for efficient operation, featuring a high-efficiency switch that can deliver up to 600mA of output current. This makes it suitable for battery-powered devices where energy conservation is critical.
  • Low Voltage Operation: With the ability to operate from inputs as low as 2V, the LT1302CN8-5 is perfect for applications running off low-voltage power sources such as alkaline, NiCd, NiMH, or single lithium-ion batteries.
  • Adjustable Output: While the LT1302CN8-5 is pre-set to deliver a 5V output, it also offers the flexibility of an adjustable output voltage, which can be set from 5V up to 12V with an external resistor divider.
  • Simple Design: The device requires only a few external components for operation, simplifying design and minimizing the overall footprint on the circuit board.
  • Package Options: It is available in an 8-pin PDIP package, providing compatibility with standard breadboards and sockets for ease of prototyping and testing.

Applications:

The LT1302CN8-5 is well-suited for a variety of applications, including but not limited to:

  • Portable Electronics
  • GPS Devices
  • Handheld Instruments
  • Small LCD Displays
  • Wireless Communication Devices

With its robust feature set and ease of use, the LT1302CN8-5 from Linear Technology is an excellent choice for designers looking to enhance the performance and battery life of their portable and mobile electronics. Whether you're developing a new handheld device or upgrading an existing product, the LT1302CN8-5 offers a reliable and efficient power conversion solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess