EN
  • EN
  • DE

MCP1700-1502E/TO

Part No MCP1700-1502E/TO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V 0.2A Automotive 3-Pin TO-92 Bag / IC REG LDO 1.5V 0.2A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 4μA
PSRR 44dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 788278-MCP1700-1502E/TO
Popularity Medium
Supply and Demand Status Balance
Family Name MCP1700
Introduction Date September 22, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP1700-1502E/TO CAD Model

Description

Microchip Technology's MCP1700-1502E/TO Voltage Regulator

The MCP1700-1502E/TO from Microchip Technology is a highly efficient, low dropout voltage regulator that offers a simple solution for power management in various electronic applications. This compact and reliable component is designed to maintain stability and performance, even in the most demanding conditions.

Key Features:

  • Low Dropout (LDO) Voltage: The MCP1700-1502E/TO provides a low dropout voltage of just 178mV at 250mA, ensuring efficient operation and reduced power loss.
  • Output Voltage: This regulator delivers a steady output voltage of 1.5V, which is ideal for powering sensitive electronics that require a stable power supply.
  • High Output Current: It can supply up to 250mA of output current, catering to a wide range of power requirements for various devices.
  • Low Quiescent Current: The device boasts a low quiescent current of only 1.6 µA, making it suitable for battery-powered applications where power conservation is critical.
  • Thermal Overload Protection: The MCP1700-1502E/TO is equipped with thermal overload protection to safeguard against excessive temperature rise and potential damage.
  • Short Circuit Protection: This voltage regulator also features short circuit protection, which helps to prevent damage to the device and the system in case of a fault.

Applications:

The MCP1700-1502E/TO is versatile and can be employed in a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Smart cards and RFID systems

Package and Reliability:

Encased in a TO-92 package, the MCP1700-1502E/TO is designed for easy integration into a wide range of circuit designs. Its robust construction ensures long-term reliability, making it a preferred choice for designers looking for a dependable power management solution.

With its combination of low power consumption, high accuracy, and protective features, the MCP1700-1502E/TO from Microchip Technology stands out as an excellent choice for maintaining efficient and stable operations in your electronic projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess