EN
  • EN
  • DE

MIC33050-AYHL-T5

Part No MIC33050-AYHL-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 12MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Manufacturer Microchip Technology
Series HyperLight Load®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-VFDFN Exposed Pad, 12-MLF®
Case / Package 12-MLF™ (3x3)
Family Name MIC33050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC33050AYHLT5, MIC33050-AYHL T5, 576-4048-1, 576-4048-2, 576-4048-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927065-MIC33050-AYHL-T5
Ultra Librarian 3D Model Ultra Librarian MIC33050-AYHL-T5 CAD Model

Description

The MIC33050-AYHL-T5 is a high-efficiency, 600mA synchronous buck regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is designed for precision voltage regulation in compact, space-sensitive applications, delivering a fixed output voltage with high accuracy and low dropout.

Featuring an integrated inductor, the MIC33050 simplifies design and minimizes the footprint on the printed circuit board (PCB), making it a perfect choice for portable devices, wearables, and other applications where space is at a premium. The device operates over a wide input voltage range of 2.7V to 5.5V, which allows for flexible use with various power sources, including single-cell lithium-ion batteries.

The MIC33050-AYHL-T5 boasts a high level of efficiency, up to 92%, which is critical for maximizing battery life in portable applications. Its high switching frequency (4MHz) enables the use of small external components, further reducing the overall solution size. Additionally, the regulator features a 100% duty cycle low dropout mode, providing a continuous output voltage even when the input voltage drops close to the output voltage.

Protection features are also embedded within the MIC33050 to ensure the longevity and reliability of the application. These include under-voltage lockout (UVLO), thermal shutdown, and over-current protection. The device is also designed with a Power Good (PG) output to provide system power sequencing and fault indication.

The MIC33050-AYHL-T5 comes in a highly compact 2.5mm x 3mm, 10-pin 3x3 MLF® package, which is ideal for automated assembly and space-constrained designs. Its operating temperature range of -40°C to +125°C ensures performance across a wide range of environmental conditions.

Overall, the MIC33050-AYHL-T5 is a robust, efficient, and compact solution for power management, reflecting Microchip Technology's commitment to providing advanced solutions for managing power in electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess