EN
  • EN
  • DE

MIC2205-1.3YML-TR

Part No MIC2205-1.3YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.3V 600MA 10MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, 10-MLF®
Case / Package 10-MLF® (3x3)
Family Name MIC2205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2205-1.3YML TR, MIC2205-1.3YML TR-ND, MIC2205-1.3YMLTR, MIC2205-1.3YMLTR-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884641-MIC2205-1.3YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2205-1.3YML-TR CAD Model

Description

Product Overview: MIC2205-1.3YML-TR by Microchip Technology

The MIC2205-1.3YML-TR is a high-performance, high-efficiency, low-noise, synchronous step-down regulator from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to meet the rigorous power demands of portable electronic devices, this regulator is a perfect solution for applications requiring a compact, efficient power management system.

Key Features and Benefits

  • High Efficiency: The MIC2205-1.3YML-TR boasts exceptional efficiency, which helps in prolonging battery life in portable applications. Its synchronous operation allows for lower power dissipation compared to traditional regulators.
  • Low Noise: This regulator is designed with noise-sensitive applications in mind. It ensures a quiet power supply, making it ideal for RF and audio applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the specific requirements of various applications.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current-limit protection features safeguard the device and the system against excessive temperature and current conditions.
  • Small Footprint: The compact MLF® package is space-efficient, making it suitable for space-constrained applications.
  • High Frequency Operation: With its high-frequency operation, the MIC2205-1.3YML-TR allows for the use of small external components, reducing the overall solution size.

Applications

The MIC2205-1.3YML-TR is versatile and can be used in a wide range of applications, including:

  • Portable Media Players
  • Wireless LAN Cards
  • Cellular Phones
  • GPS Devices
  • Digital Cameras
  • PDAs and Handheld Computers

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range to accommodate various power sources.
  • Output Voltage: The adjustable output voltage feature allows for a tailored voltage supply as per the device requirements.
  • Package: Available in a compact MLF® package, the MIC2205-1.3YML-TR is designed for space-saving on the PCB.
  • Temperature Range: The operating temperature range ensures reliable performance across diverse environmental conditions.

With its robust set of features, the MIC2205-1.3YML-TR from Microchip Technology is an excellent choice for designers looking for a reliable, efficient, and versatile power solution for their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess