EN
  • EN
  • DE

TCM809MENB713RVA

Part No TCM809MENB713RVA
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 215422-TCM809MENB713RVA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM809MENB713RVA CAD Model

Description

Microchip Technology TCM809MENB713RVA Overview

The TCM809MENB713RVA is a robust voltage supervisor component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specially crafted to monitor the system voltage in microcontroller, microprocessor, and digital systems, providing a reliable reset signal to the host processor when necessary.

Key Features

  • Voltage Supervision: The TCM809MENB713RVA supervises the system voltage levels and ensures that they stay within acceptable thresholds, thereby safeguarding against data corruption and system errors that can occur due to unexpected voltage fluctuations.
  • Reset Timeout: It offers a reset timeout delay of 140ms (minimum), which provides the system with adequate time to return to a stable state before resuming operation.
  • Low Power Consumption: With its low power consumption, this device is an excellent choice for battery-powered applications, where power efficiency is of the utmost importance.
  • High Accuracy: The reset threshold voltage is highly accurate, ensuring precise monitoring and reliable operation of the system.
  • Operating Voltage Range: It operates over a wide voltage range, making it versatile for various applications.
  • Compact Package: The device comes in a compact SOT-23-3 package, which is ideal for space-constrained applications.

Applications

The TCM809MENB713RVA is well-suited for a variety of applications where reliable voltage monitoring is critical. This includes:

  • Portable Electronics
  • Embedded Systems
  • Computers and Computer Peripherals
  • Industrial Equipment
  • Automotive Systems
  • Consumer Electronics

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the TCM809MENB713RVA is no exception. Customers can expect consistent performance and support for their voltage supervision needs. The device also comes with the assurance of Microchip's customer service and technical support, ensuring that any issues can be addressed promptly and effectively.

In summary, the TCM809MENB713RVA from Microchip Technology is a high-performance, reliable voltage supervisor that provides essential protection for electronic systems, ensuring that they operate within safe voltage parameters.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess