EN
  • EN
  • DE

LM4050AIM3-10

Part No LM4050AIM3-10
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 10V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 10V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 103μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4050
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199612-LM4050AIM3-10
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4050AIM3-10 CAD Model

Description

Product Overview: LM4050AIM3-10 Precision Voltage Reference

The LM4050AIM3-10 is a high-precision, shunt voltage reference manufactured by Texas Instruments. This device offers a fixed reverse-breakdown voltage of 10V with an impressive stability and accuracy, making it a reliable choice for various applications that require a stable voltage reference.

Key Features

  • High Precision: The LM4050AIM3-10 offers a tight output voltage tolerance, ensuring high precision in demanding applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range.
  • Wide Operating Current Range: It operates over a broad current range, providing flexibility in different circuit configurations.
  • Long-Term Stability: Designed for long-term reliability, the LM4050AIM3-10 demonstrates excellent stability over time.

Applications

The LM4050AIM3-10 is suitable for a variety of applications, including:

  • Precision data converters
  • Battery-powered and portable devices
  • Industrial control systems
  • Automotive electronics

Package and Quality

The device is available in a small SOT-23 package, making it ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LM4050AIM3-10 is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring reliability and performance.

Ordering Information

For ordering, the complete part number is LM4050AIM3-10/NOPB, where the 'NOPB' suffix indicates that the product is RoHS compliant and does not contain lead. Customers can order this precision voltage reference directly from Texas Instruments or through authorized distributors.

Conclusion

The LM4050AIM3-10 from Texas Instruments stands out as a robust, precise, and versatile voltage reference solution suitable for a wide array of applications where voltage accuracy is critical. Its small form factor, combined with the quality assurance of Texas Instruments, makes it an excellent choice for designers and engineers looking for a dependable voltage reference source.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0118 $51.2006
41+ $2.4712 $101.3192
63+ $2.3940 $150.8220
87+ $2.3167 $201.5529
112+ $2.2395 $250.8240
150+ $2.0078 $301.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess