EN
  • EN
  • DE

MCP1642B-ADJI/MC

Part No MCP1642B-ADJI/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 800MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 800mA 8-VFDFN Exposed Pad
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x3)
Family Name MCP1642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 150
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884085-MCP1642B-ADJI/MC
Ultra Librarian 3D Model Ultra Librarian MCP1642B-ADJI/MC CAD Model

Description

Microchip Technology MCP1642B-ADJI/MC - High-Efficiency, Compact DC-DC Converter

The MCP1642B-ADJI/MC is a highly efficient, integrated boost converter from Microchip Technology, designed to provide a flexible and compact power management solution for battery-powered and low-power applications. This device is particularly well-suited for products where space is at a premium and efficient power conversion is essential.

With an adjustable output voltage range, the MCP1642B-ADJI/MC can be tailored to power a variety of components, from microcontrollers and sensors to wireless modules. It operates from an input voltage as low as 0.35V, making it ideal for single-cell, two-cell, or three-cell alkaline, NiCd, NiMH, as well as one-cell Li-Ion or Li-Polymer batteries. The device can also draw power from other standard power supplies.

The MCP1642B-ADJI/MC features a fixed frequency, Pulse-Width Modulation (PWM) operation with a typical switching frequency of 500 kHz, which facilitates the use of small surface-mount inductors and capacitors, thus reducing the overall solution size. Additionally, the 'true' output disconnect feature ensures that the load is completely disconnected from the power source in shutdown mode, helping to conserve battery life.

This DC-DC converter also includes overtemperature and overcurrent protection, enhancing the safety and reliability of the applications it powers. Its high efficiency, up to 96%, combined with a low quiescent current, makes the MCP1642B-ADJI/MC an excellent choice for portable devices where extending battery life is critical.

To facilitate easy integration into designs, the MCP1642B-ADJI/MC comes in a compact 8-pin MSOP package. This, along with its minimal external component requirements, makes it an ideal solution for space-constrained applications such as wearables, medical devices, and IoT sensors.

Overall, the MCP1642B-ADJI/MC from Microchip Technology represents a versatile, efficient, and space-saving power conversion solution, perfect for a wide range of applications where performance and footprint are key considerations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6613 $52.9040
185+ $0.5426 $100.3810
290+ $0.5257 $152.4530
395+ $0.5087 $200.9365
510+ $0.4918 $250.8180
685+ $0.4409 $302.0165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,759 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess