EN
  • EN
  • DE

MCP1700T-2202E/TT

Part No MCP1700T-2202E/TT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.2V 200MA SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 2.2V
Maximum Dropout Voltage 0.35V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 4μA
PSRR 44dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Part Number Series MCP1700
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803866-MCP1700T-2202E/TT
Ultra Librarian 3D Model Ultra Librarian MCP1700T-2202E/TT CAD Model

Description

Microchip Technology's MCP1700T-2202E/TT Voltage Regulator

The MCP1700T-2202E/TT is a highly efficient, low dropout (LDO) voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact component is perfect for battery-operated devices, due to its low quiescent current and dropout voltage, ensuring minimal power loss and extended battery life.

Key Features

  • Output Voltage: The MCP1700T-2202E/TT provides a stable output voltage of 2.2V, which is ideal for low-voltage electronics.
  • High Output Current: Despite its small size, the device can deliver up to 250 mA of current, suitable for a wide range of applications.
  • Low Dropout Voltage: With a typical dropout voltage of only 178 mV at 250 mA, it operates efficiently even when the supply voltage is close to the output voltage.
  • Low Quiescent Current: It has an impressively low quiescent current of 1.6 µA, which is essential for reducing standby power consumption.
  • Stable with Ceramic Output Capacitors: The regulator is stable with ceramic output capacitors that have a minimum of 1 µF, providing flexibility in design.
  • Overcurrent Protection: It includes overcurrent protection, which safeguards the device and the load from damage due to excessive currents.
  • Thermal Limiting: The built-in thermal limiting feature provides additional protection by preventing the regulator from overheating.
  • Package Type: The component comes in a tiny SOT-23 package, which is suitable for space-constrained applications.

Applications

The MCP1700T-2202E/TT is versatile and can be used in various applications, including:

  • Portable electronic devices
  • Battery-powered equipment
  • Microcontroller power supply
  • Wireless communication devices
  • Analog and digital sensor systems

With its combination of low power consumption, high output current capability, and small footprint, the MCP1700T-2202E/TT voltage regulator from Microchip Technology is an excellent choice for designers looking to maximize the efficiency and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1894 $62.2728
28+ $4.2585 $119.2380
43+ $4.1245 $177.3535
58+ $3.9917 $231.5186
75+ $3.8589 $289.4175
101+ $3.4592 $349.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess