EN
  • EN
  • DE
  • IT

MCP1700T-2502E/MB

Part No MCP1700T-2502E/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.25A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.35V @ 250mA
Output Current 250mA
Operating Supply Current 4μA
PSRR 44dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1074778-MCP1700T-2502E/MB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1700T-2502E/MB CAD Model

Description

The MCP1700T-2502E/MB from Microchip Technology is a highly efficient, CMOS low-dropout voltage regulator that offers excellent stability and low quiescent current. This device is designed to deliver up to 250 mA of current while consuming only 1.6 µA of quiescent current, making it an ideal solution for battery-operated devices where extended battery life is crucial.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.5V, which is suitable for various low-power applications.
  • High Output Current: With an ability to supply up to 250 mA, the MCP1700T-2502E/MB can power a wide range of components.
  • Low Dropout Voltage: The low dropout voltage of just 178 mV at 250 mA allows for efficient use of the battery voltage and reduces power loss.
  • Low Quiescent Current: The extremely low quiescent current of 1.6 µA minimizes power consumption when the device is in idle mode.
  • Stable with Ceramic Output Capacitors: This regulator is stable with ceramic output capacitors that have low equivalent series resistance (ESR), which are smaller, more reliable, and less expensive than tantalum capacitors.
  • Short-Circuit Protection: The built-in current limit and over-temperature protection ensure the device's safety and reliability under extreme conditions.
  • Package: It comes in a 3-Pin SOT-23 package, which is suitable for space-constrained applications.

Applications

The MCP1700T-2502E/MB is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Wireless communication devices
  • Analog and digital sensor systems

In summary, the MCP1700T-2502E/MB voltage regulator from Microchip Technology offers a perfect blend of low power consumption, high current capability, and stable operation with ceramic capacitors, making it an excellent choice for designers looking to optimize power management in their projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Fremont Micro Devices USA
Lowest to $0.0737
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess