EN
  • EN
  • DE

MCP1700T-2502E

Part No MCP1700T-2502E
Manufacturer Microchip Technology
Description Low Quiescent Current LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1220934-MCP1700T-2502E
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1700T-2502E CAD Model

Description

Microchip Technology MCP1700T-2502E Low Dropout Voltage Regulator

The MCP1700T-2502E from Microchip Technology is a highly efficient, low dropout voltage regulator that offers excellent performance for a wide range of applications. Designed to maintain stability and regulation while operating with extremely low dropout voltages, this component is ideal for battery-powered devices where extended battery life is crucial.

With an output voltage of 2.5V, the MCP1700T-2502E is capable of delivering up to 250 mA of current. This makes it suitable for powering small microcontrollers, analog sensors, and other low-power devices. The regulator's low quiescent current of just 1.6 µA (typical) helps to minimize power consumption when the device is in standby mode, contributing to the overall energy efficiency of the system it's incorporated into.

One of the standout features of the MCP1700T-2502E is its low dropout voltage, which is typically only 178 mV at 250 mA of output current. This allows the voltage regulator to continue providing a stable output even when the supply voltage is very close to the output voltage, thus maximizing battery utilization.

The MCP1700T-2502E comes in a small SOT-23 package, which is perfect for space-constrained applications. It also includes short-circuit protection and thermal shutdown features, ensuring reliable operation under a variety of conditions. Its operating junction temperature range from -40°C to +125°C allows for use in environments with extreme temperatures.

Additionally, the MCP1700T-2502E is designed with a high PSRR (Power Supply Rejection Ratio) of 65 dB at 1 kHz, which helps to filter out supply noise and provide a clean voltage output. This makes it an excellent choice for sensitive analog circuits that require a stable power supply.

In summary, the Microchip Technology MCP1700T-2502E is a versatile and reliable low dropout voltage regulator that offers low power consumption, high efficiency, and robust protection features. Whether for consumer electronics, wearable devices, or industrial applications, this regulator ensures a stable power supply while extending battery life.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0878 $50.0460
1,390+ $0.0721 $100.2190
2,150+ $0.0698 $150.0700
2,960+ $0.0676 $200.0960
3,830+ $0.0653 $250.0990
5,120+ $0.0586 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess