EN
  • EN
  • DE

MCP1701T-3302I/MB

Part No MCP1701T-3302I/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 160mA
Output Current 150mA
Operating Supply Current 3μA
Control Protection Features Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.4V @ 160mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 145256-MCP1701T-3302I/MB
Ultra Librarian 3D Model Ultra Librarian MCP1701T-3302I/MB CAD Model

Description

Product Overview

The MCP1701T-3302I/MB is a highly reliable, low-dropout voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is engineered to deliver a fixed output voltage of 3.3V with an input voltage range from 2.3V to 6.0V, making it an ideal choice for battery-operated devices and low-power applications.

Key Features

  • Low Dropout Voltage: The MCP1701T-3302I/MB offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial for prolonging battery life in portable devices.
  • High Output Current: With the ability to supply up to 250 mA of output current, this voltage regulator can support a wide range of applications and devices.
  • Low Quiescent Current: The device boasts a low quiescent current of 1.6 µA (typical), which is critical for minimizing power consumption when in standby mode.
  • Stable with Ceramic Output Capacitors: The MCP1701T-3302I/MB is stable with ceramic output capacitors, providing enhanced performance, reliability, and smaller form factor solutions.
  • Overcurrent Protection: It includes overcurrent protection to safeguard the device and the load from damage due to excessive current.
  • Thermal Limiting: The built-in thermal limiting feature prevents the regulator from overheating, ensuring safe operation under all conditions.
  • Standard Package: The device is available in a 3-pin SOT-23 package, which is widely used and suitable for high-density PCB designs.

Applications

The MCP1701T-3302I/MB is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable electronic equipment
  • Microcontroller power supplies
  • Smart sensors and IoT devices
  • Consumer electronics

With its combination of low dropout voltage, high output current, and low quiescent current, the MCP1701T-3302I/MB from Microchip Technology is an excellent choice for designers looking to optimize power efficiency and extend battery life in their products.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3317 $67.9902
13+ $9.2978 $120.8714
20+ $9.0067 $180.1340
27+ $8.7168 $235.3536
35+ $8.4257 $294.8995
46+ $7.5549 $347.5254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess