EN
  • EN
  • DE

MCP1702T-3002I/MB

Part No MCP1702T-3002I/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Microchip Technology
Win Source Part Number 317733-MCP1702T-3002I/MB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1702T-3002I/MB CAD Model

Description

Microchip Technology's MCP1702T-3002I/MB Voltage Regulator

The MCP1702T-3002I/MB is a highly reliable, low-dropout voltage regulator from the industry-leading manufacturer, Microchip Technology. Designed to deliver a fixed output voltage of 3.0V with an input voltage range up to 13.2V, this LDO (Low Dropout Regulator) is capable of sourcing up to 250 mA of output current. Its low dropout voltage and low quiescent current make it an excellent choice for battery-powered devices where power efficiency is paramount.

With an impressive typical dropout voltage of only 178 mV at 250 mA, the MCP1702T-3002I/MB ensures efficient operation even when the supply voltage is very close to the output voltage. This feature extends battery life and allows for stable performance throughout the entire discharge cycle of the battery.

The MCP1702T-3002I/MB comes in a compact SOT-23 package, making it suitable for space-constrained applications. It boasts a high accuracy output voltage with a tolerance of ±0.4% at 25°C and ±3% over the operating temperature range of -40°C to +125°C. This precision ensures reliable operation in a wide range of environmental conditions.

One of the key features of this voltage regulator is its low quiescent current, which is typically only 2 µA. This characteristic minimizes the power consumed when the device is in standby mode, thereby conserving energy and extending the life of the power source. Additionally, the MCP1702T-3002I/MB includes thermal shutdown and short-circuit protection features that safeguard the device and the application from damage due to overheating and overcurrent conditions.

The MCP1702T-3002I/MB is ideal for use in a variety of applications, including but not limited to, portable electronics, microcontroller power supplies, and analog devices such as sensors and RF circuits. Its robust design and power-saving features make it a smart choice for engineers looking to optimize power management in their designs.

Overall, the MCP1702T-3002I/MB is a testament to Microchip Technology's commitment to providing high-quality, energy-efficient solutions for modern electronic applications.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess