EN
  • EN
  • DE

MCP1703AT-3302E/MC

Part No MCP1703AT-3302E/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 250MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.725V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 5 µA
PSRR 35dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number MCP1703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1703AT-3302E/MCTR,MCP1703AT-3302E/MC-ND,MCP1703AT-3302E/MCCT,MCP1703AT-3302E/MCDKR
Standard Package 3,300
Win Source Part Number 1323620-MCP1703AT-3302E/MC
Ultra Librarian 3D Model Ultra Librarian MCP1703AT-3302E/MC CAD Model

Description

Microchip Technology's MCP1703AT-3302E/MC Low-Dropout Voltage Regulator

The MCP1703AT-3302E/MC is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a stable and reliable power supply for various electronic applications. With an output voltage of 3.3V, this regulator is particularly suitable for low-voltage electronics that require precise voltage regulation and a low dropout voltage to maintain optimal performance.

Key Features

  • Output Voltage: 3.3V, which is ideal for powering 3.3V logic devices and microcontrollers.
  • High Output Current: Capable of delivering up to 250 mA of output current, making it suitable for a range of moderate power applications.
  • Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: The device boasts a low quiescent current, which is beneficial for battery-powered applications where power conservation is critical.
  • Stable with Ceramic Output Capacitors: The MCP1703AT-3302E/MC is stable with ceramic output capacitors, offering improved performance and reliability over tantalum capacitors.
  • Short-Circuit Protection: Includes built-in short-circuit protection to safeguard the device and the load from potential damage due to excessive current.
  • Thermal Limiting: Features thermal limiting to prevent overheating, thereby ensuring long-term stability and reliability of the regulator and the overall system.

Applications

The MCP1703AT-3302E/MC is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Analog and digital sensor systems
  • Consumer electronics

With its compact SOT-223 package, the MCP1703AT-3302E/MC is an excellent choice for space-constrained applications. Its high level of integration and performance characteristics make it an ideal solution for designers looking for a reliable LDO voltage regulator that combines efficiency with simplicity. Whether you're working on a new design or updating an existing one, the MCP1703AT-3302E/MC from Microchip Technology is a dependable component that ensures a stable power supply for your electronic projects.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3088 $52.3520
95+ $1.0739 $102.0205
145+ $1.0403 $150.8435
200+ $1.0068 $201.3600
260+ $0.9732 $253.0320
345+ $0.8725 $301.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess