EN
  • EN
  • DE

MCP1725-ADJE/SN

Part No MCP1725-ADJE/SN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 8SOIC / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5V
Voltage Dropout (Max) 0.35V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 220 µA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP1725
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352257-MCP1725-ADJE/SN
Ultra Librarian 3D Model Ultra Librarian MCP1725-ADJE/SN CAD Model

Description

Microchip Technology's MCP1725-ADJE/SN: High-Performance, Low-Dropout Voltage Regulator

The MCP1725-ADJE/SN is a CMOS low-dropout (LDO) voltage regulator that offers high voltage regulation accuracy, low dropout voltage, and low ground current. Manufactured by Microchip Technology, this LDO is capable of delivering up to 500 mA of current while consuming only 210 µA of quiescent current (typical).

This versatile voltage regulator features an adjustable output that ranges from 0.8V to 5.5V, allowing for a wide variety of applications. It is designed to meet the stringent requirements of battery-operated devices, including advanced portable electronic equipment where extended battery life is key. The MCP1725-ADJE/SN is also an excellent choice for microcontroller power supplies, providing a stable voltage source that can enhance the performance and reliability of the system.

The device comes in a space-saving 8-pin SOIC package, making it suitable for compact and high-density circuit designs. Its thermal-overload and short-circuit protection features ensure that the device and the system it's integrated into are safeguarded against adverse conditions, enhancing overall system reliability.

With a typical dropout voltage of just 210 mV at full load, the MCP1725-ADJE/SN is highly efficient and ensures minimal power loss in the regulation process. This makes it an ideal choice for applications where power efficiency is crucial. Additionally, the regulator has a wide input voltage range from 2.3V to 6.0V, providing flexibility in various power supply scenarios.

Key features of the MCP1725-ADJE/SN include:

  • Adjustable output voltage range: 0.8V to 5.5V
  • Low dropout voltage: 210 mV typical at 500 mA
  • Low quiescent current: 210 µA typical
  • High output current: up to 500 mA
  • Stable with ceramic output capacitors
  • Overtemperature protection
  • Short-circuit protection
  • Wide input voltage range: 2.3V to 6.0V
  • 8-pin SOIC package for compact designs

The MCP1725-ADJE/SN is a robust and reliable choice for engineers looking to improve power efficiency and performance in their electronic designs. With its adjustable output and high current capabilities, it stands as a versatile component in the Microchip Technology LDO regulator lineup.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2183
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0599 $52.9950
115+ $0.8697 $100.0155
180+ $0.8425 $151.6500
250+ $0.8153 $203.8250
320+ $0.7882 $252.2240
425+ $0.7066 $300.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess