EN
  • EN
  • DE

MCP1725T-ADJE/MC

Part No MCP1725T-ADJE/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 500MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Microchip Technology
Package Reel - TR
Family Name MCP1725
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1725T-ADJE/MCTR, MCP1725T-ADJE/MC-ND, MCP1725T-ADJE/MCCT, MCP1725T-ADJE/MCDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851596-MCP1725T-ADJE/MC
Ultra Librarian 3D Model Ultra Librarian MCP1725T-ADJE/MC CAD Model

Description

Product Overview: MCP1725T-ADJE/MC from Microchip Technology

The MCP1725T-ADJE/MC is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a continuous output current of up to 500 mA. This versatile component is an ideal choice for a variety of applications, including battery-powered devices, high-efficiency power supplies, and general-purpose analog and digital circuits.

Featuring an adjustable output voltage range from 0.8V to 5.0V, the MCP1725 allows for precise regulation to meet the needs of specific circuit designs. It is capable of handling input voltages from 2.3V to 6.0V, providing a wide operating range that accommodates most common system power requirements.

The MCP1725T-ADJE/MC stands out due to its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly valuable for battery-operated devices where maximizing battery life is crucial. The low dropout voltage combined with a low quiescent current of 210 µA (typical) further enhances its efficiency, making it an excellent choice for portable and energy-sensitive applications.

Furthermore, the device includes a range of protective features that safeguard both the voltage regulator and the systems it powers. These include short-circuit protection, overtemperature protection, and a power good output that can be used for power sequencing and voltage monitoring purposes.

The MCP1725T-ADJE/MC comes in a thermally efficient, 5-pin SOT-23 package, which is not only space-saving but also allows for effective heat dissipation. This compact form factor, combined with its impressive performance characteristics, makes it an excellent choice for modern, space-constrained electronic designs.

In summary, Microchip's MCP1725T-ADJE/MC is a reliable and efficient low-dropout voltage regulator that offers design flexibility, robust protection features, and high efficiency, making it well-suited for a broad range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1267 $50.7015
110+ $0.9244 $101.6840
170+ $0.8956 $152.2520
235+ $0.8667 $203.6745
300+ $0.8378 $251.3400
400+ $0.7511 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess