EN
  • EN
  • DE

MCP1726-2502E/MF

Part No MCP1726-2502E/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1A, Low-Voltage, Low Quiescent Current LDO Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.5V @ 1A
Output Current 1A
Operating Supply Current 220μA
PSRR 54dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-EP (3x3)
Win Source Part Number 1220947-MCP1726-2502E/MF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP1726
Introduction Date March 29, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1726-2502E/MF CAD Model

Description

The MCP1726-2502E/MF from Microchip Technology is a high-performance, low-dropout voltage regulator (LDO) that offers excellent stability and output accuracy in a very small SOT-23 package. Designed to meet the requirements of advanced electronic systems, this LDO is capable of delivering up to 1A of continuous current while maintaining a low dropout voltage of just 210mV at full load.

Key Features

  • High Current Output: Capable of delivering 1A of continuous current, making it suitable for high-power applications.
  • Low Dropout Voltage: Features a low dropout voltage of 210mV at 1A, which helps in maintaining output voltage regulation even when input voltage is close to the output voltage.
  • Output Voltage: Fixed output voltage of 2.5V, which is ideal for powering sensitive electronics that require a stable power supply.
  • Stable with Ceramic Output Capacitors: Operates with low ESR ceramic output capacitors, enhancing the stability and reliability of the power supply.
  • High Accuracy: Output voltage accuracy of ±0.5%, ensuring precise voltage regulation for critical applications.
  • Thermal Protection: Integrated overtemperature protection to safeguard the device under extreme operating conditions.
  • Short-Circuit Protection: Features short-circuit protection to prevent damage from output short conditions.
  • Package: Available in a small SOT-23 package, perfect for applications where space is at a premium.

Applications

The MCP1726-2502E/MF is ideally suited for a wide range of applications that require a stable and reliable power supply. These include:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Automotive applications
  • Analog and digital sensor systems
  • Telecommunications infrastructure

With its combination of features, the MCP1726-2502E/MF is a robust choice for designers looking for a reliable LDO voltage regulator that can handle demanding applications while occupying minimal board space.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1127 $61.1985
130+ $0.9131 $118.7030
200+ $0.8845 $176.9000
270+ $0.8560 $231.1200
350+ $0.8274 $289.5900
470+ $0.7419 $348.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess