EN
  • EN
  • DE
  • IT

MCP1754ST-5002E/DB

Part No MCP1754ST-5002E/DB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 150mA
Output Current 150mA
Operating Supply Current 90μA to 250μA
PSRR 72dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1074866-MCP1754ST-5002E/DB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1754ST-5002E/DB CAD Model

Description

Microchip Technology MCP1754ST-5002E/DB Voltage Regulator

The MCP1754ST-5002E/DB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 5.0V with an input voltage range of 3.6V to 16V. This device is capable of providing up to 150 mA of output current while maintaining an exceptionally low typical dropout voltage of just 178 mV at full load, making it an excellent choice for battery-powered applications where maximizing battery life is critical.

This voltage regulator comes in a small, thermally efficient 3-pin SOT-223 package, which is ideal for space-constrained applications. The MCP1754ST-5002E/DB is characterized by its low quiescent current of only 68 µA, further enhancing its suitability for portable electronic devices where power conservation is paramount.

One of the key features of the MCP1754ST-5002E/DB is its high accuracy, with the output voltage regulated to within ±0.75% over the operating temperature range of -40°C to +125°C. This precision ensures reliable performance in a wide range of conditions and applications, including microcontroller power supplies, consumer electronics, and industrial control systems.

The device also includes a host of protective features that safeguard both the voltage regulator and the application it serves. These include short-circuit protection, overcurrent protection, and thermal shutdown. Additionally, the MCP1754ST-5002E/DB has a low-power shutdown mode that reduces the quiescent current to 0.1 µA, which is essential for preserving battery life during periods of inactivity.

Overall, the MCP1754ST-5002E/DB from Microchip Technology is a robust and reliable voltage regulator that offers stable performance, high efficiency, and low power consumption. Its comprehensive feature set and compact form factor make it an excellent choice for engineers and designers looking to integrate a dependable power management solution into their next project.

  • Output Voltage: 5.0V
  • Output Current: Up to 150 mA
  • Dropout Voltage: 178 mV typical at full load
  • Input Voltage Range: 3.6V to 16V
  • Package: SOT-223
  • Accuracy: ±0.75% over temperature
  • Quiescent Current: 68 µA typical
  • Protective Features: Short-circuit protection, overcurrent protection, thermal shutdown
  • Low-power Shutdown Mode

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9583 $58.7490
70+ $1.6069 $112.4830
110+ $1.5566 $171.2260
150+ $1.5064 $225.9600
195+ $1.4562 $283.9590
260+ $1.3056 $339.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess