EN
  • EN
  • DE
  • IT

6116317-5

Part No 6116317-5
Manufacturer TE Connectivity
Catalog Modular Connectors
Description CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Mfr TE Connectivity AMP Connectors
Series -
Package Tray
Product Status Active
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 16
Number of Rows 2
Mounting Type Board Edge; Panel Mount; Through Hole
Orientation 90° Angle (Right)
Termination Press-Fit
Shielding Shielded, EMI Finger
Ratings Cat5
Features -
LED Color Green, Yellow - Green, Yellow
Ingress Protection -
Tab Direction Up and Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Polybutylene Terephthalate (PBT), Polyester
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 6116317
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1356784-6116317-5
Ultra Librarian 3D Model Ultra Librarian 6116317-5 CAD Model

Description

The 6116317 is a modular connector jack from TE Connectivity AMP Connectors.

  • Type: Shielded, EMI Finger
  • Angle Orientation: 90°
  • Configuration: 8p8c (RJ45, Ethernet)
  • Ratings: Cat5
  • Mounting Types: Board Edge, Panel Mount, Through-Hole
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Housing Materials: Polybutylene Terephthalate (PBT) and Polyester
  • Status: Active
  • Packaging: Tray

You May Also Be Interested in

TE Connectivity
Single Port Modular Jacks | CONN MOD JACK 6P6C R/A UNSHLD
Lowest to $1.1038
Pulse
1x1 Tab-DOWN RJ45 | CONN MAGJACK 1PORT 100 BASE-TX
Lowest to $3.6400
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $4.8896
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $1.7438
Amphenol FCI
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
Molex, LLC
CONN MOD JACK 6P4C VERT UNSHLD
Lowest to $0.9414
TE Connectivity
MODULAR PLUG ASSEMBLY, 8 POSITION, SHIELDED, ROUND ACBLE, SOLID WIRE | CONN MOD PLUG 8P8C SHIELDED
Lowest to $3.1165
Amphenol Commercial Products
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
Pulse
RoHS peak wave reflow temperature rating 245 C J0C SMT product, reduced size and low cost alternative to JV series | CONN MAGJACK 1PORT 100 BASE-TX
Lowest to $16.2127

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.6595 $94.6595
2+ $91.7015 $183.4030
3+ $88.7432 $266.2296
4+ $85.7851 $343.1404
6+ $76.9107 $461.4642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
In Stock: 960 pieces Factory Stock: 960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess