EN
  • EN
  • DE

MCP1799T-3302H/DB

Part No MCP1799T-3302H/DB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 80MA SOT223-3  /  Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1.1V @ 80mA
Current - Output 80mA
Current - Quiescent (Iq) 45 µA
Current - Supply (Max) 110 µA
PSRR 70dB ~ 35dB (100Hz ~ 100kHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number MCP1799
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-MCP1799T-3302H/DBCT,150-MCP1799T-3302H/DBDKR,150-MCP1799T-3302H/DBTR
Standard Package 4,000
Win Source Part Number 1146200-MCP1799T-3302H/DB
Ultra Librarian 3D Model Ultra Librarian MCP1799T-3302H/DB CAD Model

Description

Microchip Technology's MCP1799T-3302H/DB Product Overview

The MCP1799T-3302H/DB is a high-performance, fixed-frequency, low-dropout voltage regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is designed to deliver a stable and reliable power supply, making it an ideal choice for a wide array of applications, including automotive systems, consumer electronics, and industrial equipment.

Key Features

  • Output Voltage: The MCP1799T-3302H/DB provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits, ensuring compatibility with a broad range of microcontrollers and digital ICs.
  • High Current Capability: This regulator can deliver up to 500 mA of output current, sufficient for powering multiple devices or for applications with moderate to high power demands.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue delivering a stable output even when the input-to-output differential voltage is minimal, enhancing the efficiency of the system and saving power.
  • Thermal Protection: The device includes an overtemperature protection mechanism that shuts down the regulator to prevent damage from excessive heat, ensuring long-term reliability.
  • Short Circuit Protection: With built-in short circuit protection, the MCP1799T-3302H/DB is safeguarded against potential damage caused by output short circuits, enhancing system safety.

Applications

The MCP1799T-3302H/DB is versatile and can be used in various applications where stable voltage is crucial. Some of the typical applications include:

  • Automotive electronics such as infotainment systems, GPS, and sensors
  • Portable consumer devices like digital cameras, MP3 players, and handheld gaming consoles
  • Industrial control systems, including PLCs and motor controls
  • Power supplies for microcontrollers and other digital logic circuits

Package and Availability

The device comes in a small surface-mount package, which is ideal for space-constrained applications. For design flexibility, the MCP1799T-3302H/DB is also available in multiple package options to suit various assembly requirements.

With its robust feature set and Microchip Technology's reputation for quality, the MCP1799T-3302H/DB is a reliable choice for designers looking to ensure a stable power supply in their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9726 $53.4930
130+ $0.7981 $103.7530
195+ $0.7731 $150.7545
270+ $0.7482 $202.0140
350+ $0.7232 $253.1200
465+ $0.6484 $301.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess