EN
  • EN
  • DE

MCP1811AT-018/TT

Part No MCP1811AT-018/TT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 150MA SOT23-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.6V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 0.5 µA
Current - Supply (Max) 110 µA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MCP1811
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340571-MCP1811AT-018/TT
Ultra Librarian 3D Model Ultra Librarian MCP1811AT-018/TT CAD Model

Description

Microchip Technology's MCP1811AT-018/TT: High-Performance LDO Voltage Regulator

The MCP1811AT-018/TT from Microchip Technology is a state-of-the-art low dropout (LDO) voltage regulator designed to deliver stable and reliable power supply performance. This compact and efficient component is an ideal power management solution for a wide range of applications, including but not limited to, battery-operated devices, wearable technology, and portable medical equipment.

Key Features:

  • Output Voltage: This LDO regulator provides a fixed output voltage of 1.8V, which is essential for powering sensitive electronic circuits that require precise voltage levels for optimal operation.
  • High Accuracy: The MCP1811AT-018/TT boasts an impressive output voltage accuracy, ensuring that the devices it powers operate consistently and effectively.
  • Low Quiescent Current: With an ultra-low quiescent current of just 250 nA, this LDO helps in extending battery life in portable applications, making it an energy-efficient choice for designers.
  • High PSRR: It features a high power supply rejection ratio (PSRR), which allows the regulator to maintain a stable output voltage despite variations in the input voltage, beneficial for environments with fluctuating power sources.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the regulator and the overall system from damage due to excessive heat.
  • Current Limit Protection: To prevent damage from overcurrent conditions, the MCP1811AT-018/TT incorporates current limit protection, ensuring long-term reliability and safety.
  • Package: It is available in a small 5-pin SOT-23 package, making it suitable for space-constrained applications without compromising on performance.

Applications:

The MCP1811AT-018/TT LDO voltage regulator is versatile and can be used in various applications, such as:

  • Mobile Phones and Smart Devices
  • Wearable Technology
  • Portable Medical Devices
  • Wireless Sensor Networks
  • Internet of Things (IoT) Devices

In summary, the MCP1811AT-018/TT from Microchip Technology is a reliable and high-performance LDO voltage regulator that provides precise voltage control with advanced protection features. Its ultra-low quiescent current and high PSRR make it an excellent choice for energy-sensitive applications where consistent power delivery is critical.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess